EN
  • EN
  • DE

LTC2344CUH-16

Part No LTC2344CUH-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32QFN / 16 Bit Analog to Digital Converter 4 Input 1 SAR 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 400k
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345645-LTC2344CUH-16
Ultra Librarian 3D Model Ultra Librarian LTC2344CUH-16 CAD Model

Description

The LTC2344CUH-16 is a cutting-edge 16-bit quad-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver unparalleled accuracy and performance for demanding applications. This ADC is an ideal choice for precision measurement systems, including industrial data acquisition, medical imaging, and automated test equipment.

Key Features

  • Resolution: 16-bit with no missing codes
  • Channels: Four simultaneously sampled channels
  • Sampling Rate: Up to 200ksps per channel
  • Input Range: Wide input range with configurable reference voltages
  • Interface: High-speed serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards
  • Power Efficiency: Low power consumption with nap and sleep modes for power savings
  • Package: Compact 32-lead QFN package (5mm x 5mm)

Performance and Flexibility

The LTC2344CUH-16 boasts a flexible design that allows for a variety of configurations to meet specific application requirements. Its simultaneous sampling capability ensures that all four channels are captured at the exact same moment in time, which is critical for multi-channel applications where phase error could be detrimental. The device also features a wide input common-mode range and a programmable gain amplifier (PGA), enabling it to interface directly with a variety of signal sources.

Easy Integration

Integration of the LTC2344CUH-16 into system designs is made easy thanks to its user-friendly serial interface. Designers can quickly connect the ADC to most microcontrollers or digital signal processors without the need for complex wiring or additional components. The device's small form factor also means that it can fit into space-constrained applications without sacrificing performance.

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2344CUH-16 is no exception. Customers can expect robust performance and long-term reliability, backed by comprehensive technical support and documentation to ensure a smooth design-in process.

With its combination of high precision, versatility, and ease of use, the LTC2344CUH-16 from Analog Devices Inc. is an excellent choice for professionals seeking top-tier performance in their data acquisition and signal processing applications.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess