EN
  • EN
  • DE

LTC1272-8ACSW#TRPBF

Part No LTC1272-8ACSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Surface Mount
Base Product Number LTC1272
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1318270-LTC1272-8ACSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1272-8ACSW#TRPBF CAD Model

Description

Product Overview: LTC1272-8ACSW#TRPBF by Analog Devices Inc.

The LTC1272-8ACSW#TRPBF is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is part of the LTC1272 series, which is known for its exceptional accuracy and speed, making it an ideal choice for a wide range of applications including data acquisition systems, medical instrumentation, and industrial control processes.

Key Features

  • Resolution: The LTC1272-8ACSW#TRPBF boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a fast sampling rate, this ADC can handle up to 3 million samples per second, ensuring that even rapidly changing signals are captured accurately.
  • Input Voltage Range: The device features a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Low Power Consumption: Designed for efficiency, the LTC1272-8ACSW#TRPBF consumes minimal power, which is crucial for battery-powered or energy-sensitive systems.
  • Interface: It includes a user-friendly digital interface, which allows for easy integration with microprocessors and digital systems.

Applications

The LTC1272-8ACSW#TRPBF is suitable for a variety of applications that require high-speed and precise data conversion. Some of the typical applications include:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Imaging Systems
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1272-8ACSW#TRPBF is no exception. It is built to meet high standards of reliability and performance under various conditions. The product is available in a 24-pin Skinny DIP package, ensuring compatibility with standard PCB layouts and easy mounting in space-constrained applications.

Overall, the LTC1272-8ACSW#TRPBF from Analog Devices Inc. represents a blend of precision, speed, and reliability, making it a top choice for professionals seeking a superior ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess