EN
  • EN
  • DE

LTC2323HUFD-14#PBF

Part No LTC2323HUFD-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28QFN / 14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 5M
Number of Inputs 2
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Mounting Surface Mount
Base Product Number LTC2323
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2323HUFD-14#PBF
Standard Package 73
Win Source Part Number 1318277-LTC2323HUFD-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2323HUFD-14#PBF CAD Model

Description

The LTC2323HUFD-14#PBF is a state-of-the-art dual 14-bit, 5Msps successive approximation register (SAR) analog-to-digital converter (ADC) designed by Analog Devices Inc. This high-performance converter is specifically engineered to deliver exceptional speed and accuracy for demanding applications in communication, imaging, and industrial markets.

Key Features

  • Resolution: Dual 14-bit SAR ADC provides high-resolution measurements, ensuring precise data conversion for critical applications.
  • Sampling Rate: With a sampling rate of up to 5Msps, the LTC2323HUFD-14#PBF can handle high-speed signal processing, making it ideal for applications that require fast data acquisition.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC offers a power-efficient solution without compromising performance.
  • No Latency Operation: The device features no pipeline delay, which is crucial for real-time data processing and control systems.
  • Multiple Interface Options: It supports SPI and LVDS interfaces, providing flexibility in system design and ensuring easy integration with a wide range of microcontrollers and digital signal processors.

Applications

The LTC2323HUFD-14#PBF is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Industrial Process Control
  • Aerospace and Defense Electronics

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LTC2323HUFD-14#PBF is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring reliability and longevity in the field.

Package and Availability

The LTC2323HUFD-14#PBF comes in a QFN-24 package, which is compact and suitable for space-constrained applications. Its lead-free and RoHS-compliant design also makes it an environmentally friendly choice for today's green technology needs.

For more information or to purchase the LTC2323HUFD-14#PBF, visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess