EN
  • EN
  • DE

LTC2066ISC6#TRMPBF

Part No LTC2066ISC6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC SC70-6 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.0175V/µs
Gain Bandwidth Product 100 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 1 µV
Current - Supply 7.5µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LTC2066
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC2066ISC6#TRMPBFTR,505-LTC2066ISC6#TRMPBFTR,-2735-LTC2066ISC6#TRMPBFCT,LTC2066ISC6#TRMPBFDKR,-2735-LTC2066ISC6#TRMPBFDKR,-2735-LTC2066ISC6#TRMPBFTR-ND,505-LTC2066ISC6#TRMPBFDKR,LTC2066ISC6#TRMPBFCT-ND,LTC2066ISC6#TRMPBFTR-ND,LTC2066ISC6#TRMPBFCT,505-LTC2066ISC6#TRMPBFCT,-2735-LTC2066ISC6#TRMPBFTR,LTC2066ISC6#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1319692-LTC2066ISC6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2066ISC6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2066ISC6#TRMPBF Overview

The LTC2066ISC6#TRMPBF is a high-performance, zero-drift operational amplifier (op-amp) from Analog Devices Inc., designed to offer precision and stability for a wide range of applications. This op-amp is a part of the LTC2066 series, which is known for its low offset voltage, low offset drift, and low noise, making it ideal for high-resolution data acquisition systems, medical devices, and industrial process controls.

Key Features

  • Zero-Drift Architecture: Provides continuous self-calibration which results in very low input offset voltage and eliminates offset drift over time and temperature.
  • Low Power Consumption: With a supply current of just 1.4µA, the LTC2066ISC6#TRMPBF is optimized for battery-powered and portable applications.
  • Wide Supply Range: The device can operate from a single supply voltage ranging from 1.8V to 5.5V, accommodating a variety of power sources and system requirements.
  • Electromagnetic Interference (EMI) Rejection: Enhanced EMI rejection capabilities make it suitable for use in environments with high electromagnetic disturbances.
  • Small Package Size: Housed in a compact SC-70 package, it is suitable for space-constrained applications.

Applications

  • Portable Medical Devices
  • Temperature Measurement
  • Precision Current Sensing
  • Low-power Battery-operated Devices
  • Data Acquisition Systems

The LTC2066ISC6#TRMPBF stands out for its ability to maintain accuracy over a wide range of operating conditions. It achieves an input offset voltage of just 5 µV and an offset drift of 0.02 µV/°C, ensuring that precision is maintained from -40°C to 125°C. Furthermore, its low noise density of 220 nV/√Hz at 1kHz ensures clean and reliable signal amplification.

As a product from Analog Devices Inc., a leader in the semiconductor industry, the LTC2066ISC6#TRMPBF benefits from the company's commitment to high-quality and reliable components. Whether for industrial, medical, or consumer applications, this op-amp is an excellent choice for designers seeking precision without sacrificing power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess