EN
  • EN
  • DE

LTC2063IS5#TRMPBF

Part No LTC2063IS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIR TSOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.0035V/µs
Gain Bandwidth Product 20 kHz
Current - Input Bias 3 pA
Voltage - Input Offset 1 µV
Current - Supply 1.4µA
Current - Output / Channel 51 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC2063
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC2063IS5#TRMPBFDKR,LTC2063IS5#TRMPBFTR-ND,505-LTC2063IS5#TRMPBFTR,LTC2063IS5#TRMPBFCT,-2735-LTC2063IS5#TRMPBFTR,LTC2063IS5#TRMPBFTR,-2735-LTC2063IS5#TRMPBFCT,LTC2063IS5#TRMPBFDKR,505-LTC2063IS5#TRMPBFDKR,LTC2063IS5#TRMPBFCT-ND,505-LTC2063IS5#TRMPBFCT,LTC2063IS5#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1319641-LTC2063IS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2063IS5#TRMPBF CAD Model

Description

Introducing the LTC2063IS5#TRMPBF from Analog Devices Inc.

The LTC2063IS5#TRMPBF is a cutting-edge, zero-drift operational amplifier (op-amp) from Analog Devices Inc., an industry leader in high-performance analog technology. This ultra-low power, high-precision amplifier is designed to offer a perfect balance between performance and power efficiency, making it an ideal choice for battery-powered systems and portable applications.

Key Features

  • Zero-Drift Architecture: The LTC2063IS5#TRMPBF features a zero-drift architecture, ensuring that the offset voltage does not drift over time or with changes in temperature, providing consistent and reliable performance throughout its operational range.
  • Ultra-Low Power Consumption: With a quiescent current of just 1.4μA, this op-amp is optimized for long-term use in power-sensitive applications without compromising on performance.
  • Wide Supply Voltage Range: It operates on a supply voltage range from 1.7V to 5.25V, allowing for flexibility in various circuit designs and compatibility with a variety of power sources.
  • High Precision: The device offers excellent precision with a maximum input offset voltage of 5μV and a maximum input bias current of 20pA, making it suitable for high-accuracy applications.
  • Extended Temperature Range: The LTC2063IS5#TRMPBF is designed to perform reliably in a wide temperature range from -40°C to 125°C, catering to demanding environmental conditions.
  • Compact Package: Housed in a small SOT-23 package, this op-amp is designed for space-constrained applications without sacrificing functionality or performance.

Applications

The LTC2063IS5#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Temperature Measurement
  • Precision Low-Power Sensor Signal Conditioning
  • Battery-Powered Instruments
  • Wireless Sensor Networks

With its impressive set of features, the LTC2063IS5#TRMPBF from Analog Devices Inc. stands out as a top choice for engineers and designers looking for a reliable, high-precision op-amp that won't drain their power resources. Whether for industrial, automotive, or consumer electronics, this op-amp is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7907 $60.6512
38+ $3.1104 $118.1952
58+ $3.0132 $174.7656
80+ $2.9161 $233.2880
103+ $2.8188 $290.3364
138+ $2.5271 $348.7398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess