EN
  • EN
  • DE

TMK212BJ105KG-TH

Part No TMK212BJ105KG-TH
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Taiyo Yuden
Win Source Part Number 218439-TMK212BJ105KG-TH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMK212BJ105KG-TH CAD Model

Description

The TMK212BJ105KG-TH is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications in various electronic circuits and devices, providing reliable and stable capacitance.

Applications

  • Consumer electronics
  • Mobile devices (smartphones, tablets)
  • Industrial equipment
  • Automotive electronics
  • Power supplies
  • Decoupling and filtering circuits

Features

  • Capacitance: 1.0 µF
  • Voltage Rating: 25 VDC
  • Temperature Characteristics: X5R
  • Tolerance: ±10%
  • Size Code: 0805 (2012 Metric)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • High Capacitance: Offers a relatively high capacitance value in a small package, suitable for decoupling and energy storage applications.
  • Stable Performance: X5R dielectric provides stable capacitance over a wide temperature range (-55°C to +85°C).
  • Compact Size: The 0805 case size allows for efficient use of board space in densely populated circuits.
  • Reliable Construction: MLCC construction ensures high reliability and long-term stability.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Additional Details

The TMK212BJ105KG-TH is suitable for reflow soldering and is supplied in tape and reel packaging for automated assembly. The X5R dielectric offers a good balance of capacitance stability and size, making it a versatile choice for various applications. Its terminations are designed to withstand the rigors of modern soldering processes.

Specifications:

  • Capacitance: 1.0 µF
  • Capacitance Tolerance: ±10%
  • Voltage Rating: 25 VDC
  • Temperature Characteristics: X5R (-55°C to +85°C, ±15% capacitance change)
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Thickness: 1.25 mm

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess