EN
  • EN
  • DE

LTC1606IG#TRPBF

Part No LTC1606IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number LTC1606
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337364-LTC1606IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1606IG#TRPBF CAD Model

Description

Analog Devices Inc. LTC1606IG#TRPBF

The LTC1606IG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed for applications requiring high precision and speed, such as medical imaging, test equipment, and high-speed data acquisition systems.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, providing high accuracy and fine detail in converted signals.
  • Sampling Rate: With a sampling rate of up to 250 kilosamples per second (ksps), the LTC1606IG#TRPBF is well-suited for capturing fast transient events and for applications where high data throughput is required.
  • No Missing Codes: The ADC guarantees no missing codes over temperature, ensuring reliable performance under varying environmental conditions.
  • Low Noise: It features a signal-to-noise ratio (SNR) that ensures low noise performance, critical for applications demanding high signal fidelity.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power management in system design.
  • Power Dissipation: With a typical power dissipation of 750mW, this ADC balances performance with power efficiency.
  • Interface: It includes a parallel interface for straightforward connection to microcontrollers, DSPs, or FPGAs.
  • Package: The LTC1606IG#TRPBF comes in a 28-lead SSOP package, which is conducive for space-constrained applications.

Advanced Design:

The ADC incorporates a differential input design, which reduces common-mode noise and enhances the quality of the signal conversion process. Its flexible input range and the ability to select between unipolar and bipolar inputs make it versatile for a wide array of signal types.

Reliability and Quality:

Analog Devices Inc. is renowned for its high standards of quality and reliability. The LTC1606IG#TRPBF is no exception, and it is designed to meet the stringent requirements of industrial-grade components. It is available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated manufacturing processes.

Overall, the LTC1606IG#TRPBF is an excellent choice for design engineers looking for a high-accuracy, fast ADC with robust features for demanding applications.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8092 $59.8092
3+ $49.0743 $147.2229
4+ $47.5407 $190.1628
5+ $46.0071 $230.0355
6+ $44.4736 $266.8416
8+ $39.8728 $318.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess