EN
  • EN
  • DE

LTC1318CSW

Part No LTC1318CSW
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3/3 24SOIC / 3/3 Transceiver RS232, RS422, AppleTalk 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Type Transceiver
Protocol RS232, RS422, AppleTalk
Number of Drivers/Receivers 3/3
Voltage - Supply 4.75V ~ 5.25V
Mounting Surface Mount
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number LTC1318
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC1318CSWINACTIVE,161-LTC1318CSW,161-LTC1318CSW-ND,LTC1318CS
Standard Package 32
Win Source Part Number 1323515-LTC1318CSW
Ultra Librarian 3D Model Ultra Librarian LTC1318CSW CAD Model

Description

Product Overview: LTC1318CSW from Analog Devices Inc.

The LTC1318CSW is a versatile and high-performance CMOS universal serial bus (USB) multiprotocol transceiver manufactured by Analog Devices Inc. This product is designed to cater to the needs of a wide range of data communication protocols, including RS232, RS485, RS422, and CMOS/TTL. Its flexibility makes it an ideal choice for applications that require reliable data transfer between different systems.

The LTC1318CSW comes in a 20-pin wide-body SOIC package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on the printed circuit board (PCB). This makes it an excellent option for space-constrained applications. The device operates over a single 5V supply, which simplifies power management in mixed-voltage systems.

One of the standout features of the LTC1318CSW is its low power shutdown mode, which significantly reduces power consumption when the transceiver is not in active use. This feature is particularly beneficial for battery-powered devices, where power efficiency is crucial.

The transceiver's pin configuration allows for easy mode selection, enabling quick switches between various communication standards without the need for complex external circuitry. This flexibility is complemented by its high data rate capability, ensuring that the LTC1318CSW can handle the demands of high-speed data communication with ease.

In terms of protection, the LTC1318CSW offers robust electrostatic discharge (ESD) protection, safeguarding the device from the common dangers associated with handling and operation in electrically noisy environments. Additionally, its fail-safe features ensure that the transceiver remains operational even under fault conditions, such as open, shorted, or terminated but idle data lines.

Overall, the LTC1318CSW from Analog Devices Inc. is a high-quality, multipurpose transceiver that provides designers with a reliable and efficient solution for their data communication needs. Its combination of versatility, compact design, and protective features makes it an excellent choice for a broad array of applications in the industrial, telecommunications, and networking sectors.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess