EN
  • EN
  • DE

LT6700HDCB-1#TRMPBF

Part No LT6700HDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN / Comparator with Voltage Reference Open Collector 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.01µA @ 18V
Current - Quiescent (Max) 19µA
Propagation Delay (Max) 29µs
Hysteresis 13.5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-WFDFN Exposed Pad
Mounting Surface Mount
Supplier Device Package 6-DFN (2x3)
Base Product Number LT6700
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT6700HDCB-1#TRMPBFCT,LT6700HDCB-1#TRMPBFTR,LT6700HDCB-1#TRMPBFDKR,LT6700HDCB-1#TRMPBF-ND,LT6700HDCB-1#TRMPBFCT
Standard Package 500
Win Source Part Number 1323499-LT6700HDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700HDCB-1#TRMPBF CAD Model

Description

Product Overview: LT6700HDCB-1#TRMPBF

The LT6700HDCB-1#TRMPBF is a high-performance, low-power voltage comparator manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision device is designed for portable and battery-powered applications where extended battery life and reliability are crucial.

With its dual comparator configuration, the LT6700HDCB-1#TRMPBF offers a versatile solution for a variety of design needs. Each comparator has a separate input and output, allowing for independent operation, which makes it ideal for systems requiring multiple threshold detections. It operates over a wide supply voltage range of 1.4V to 18V, ensuring compatibility with a variety of power sources, from low-voltage batteries to higher voltage industrial supplies.

The device features an exceptionally low supply current of only 6.5μA per comparator, which is critical for power-sensitive designs. This low power consumption, combined with a fast response time, ensures efficient operation without sacrificing performance. The LT6700HDCB-1#TRMPBF also boasts an internal hysteresis that contributes to its robustness by providing noise immunity and preventing false triggering in noisy environments.

Designed for easy integration into a multitude of applications, the LT6700HDCB-1#TRMPBF is offered in a compact 6-lead SOT-23 package. This small footprint allows for high-density mounting and is particularly beneficial in space-constrained applications such as handheld devices, wearables, and portable medical equipment.

Additional features of the LT6700HDCB-1#TRMPBF include over-temperature protection and input bias currents of only 5nA, which further enhance the reliability and longevity of the product. The device is also fully specified over the temperature range of -40°C to 125°C, ensuring consistent performance in a wide range of environmental conditions.

Whether you are designing a power management system, a battery monitor, or a sensor interface, the LT6700HDCB-1#TRMPBF from Analog Devices Inc. provides a high-quality, reliable solution that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1993 $64.3951
16+ $7.5482 $120.7712
24+ $7.3123 $175.4952
33+ $7.0764 $233.5212
43+ $6.8405 $294.1415
57+ $6.1328 $349.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess