EN
  • EN
  • DE

LT6656ACS6-4.096#TRMPBF

Part No LT6656ACS6-4.096#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 5 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 4.596V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6656
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341026-LT6656ACS6-4.096#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656ACS6-4.096#TRMPBF CAD Model

Description

Product Overview: LT6656ACS6-4.096#TRMPBF

The LT6656ACS6-4.096#TRMPBF is a high-precision, low-power voltage reference from Analog Devices Inc., designed to offer both accuracy and stability for demanding applications. It is a member of a family of micropower, low dropout voltage references that provide a precise 4.096V output voltage.

Key Features

  • High Accuracy: The LT6656ACS6-4.096#TRMPBF boasts an initial accuracy of 0.05%, ensuring reliable and consistent performance for precision applications.
  • Low Drift: With a temperature drift of merely 10ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Power: It is designed for battery-powered and portable devices, with a low quiescent current that helps to extend battery life.
  • Low Dropout Voltage: The device operates with a minimal difference between the input voltage and the output voltage, enhancing its efficiency and allowing it to function in low-voltage conditions.
  • Long-Term Stability: It offers excellent long-term stability, ensuring that its performance does not degrade significantly over time.
  • Small Package: The LT6656ACS6-4.096#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

This voltage reference is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery management
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6656ACS6-4.096#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability for critical applications. The product is available in tape and reel packaging, denoted by the #TRMPBF suffix, facilitating its use in automated manufacturing processes.

With its combination of precision, low power consumption, and small form factor, the LT6656ACS6-4.096#TRMPBF is an excellent choice for engineers and designers looking for a stable and accurate voltage reference solution.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess