EN
  • EN
  • DE

LT5401HMSE#TRPBF

Part No LT5401HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description MATCHED PRECISION RESISTOR NETWO / 350, 700 Ohm ±15% Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 350, 700
Tolerance ±15%
Number of Resistors 8
Resistor Matching Ratio ±0.003%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 10
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number 161-LT5401HMSE#TRPBFTR
Standard Package 2,500
Win Source Part Number 1328237-LT5401HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5401HMSE#TRPBF CAD Model

Description

Product Overview: LT5401HMSE#TRPBF

The LT5401HMSE#TRPBF is a high-performance, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This precision resistor network is engineered to provide a stable and accurate set of resistors for a wide range of applications, including precision amplification and conditioning, difference amplifiers, and bridge circuits.

Featuring a compact MSOP-16 package, the LT5401 is well-suited for space-constrained applications while offering excellent thermal performance and reliability. The resistors are matched to within ±0.01% and offer a tight temperature coefficient of ±1ppm/°C, ensuring consistent performance across a wide temperature range from -55°C to 150°C.

Key Features:

  • Precision Matched Resistors: The LT5401HMSE#TRPBF boasts a resistor matching of ±0.01%, which is ideal for critical applications where resistor mismatch can lead to significant errors in circuit performance.
  • Low Temperature Coefficient: With a temperature coefficient as low as ±1ppm/°C, users can rely on stable resistance values across temperature variations, making it suitable for high-precision and temperature-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate reliably over an extended temperature range, making it versatile for use in various environments.
  • Robust Packaging: Enclosed in an MSOP-16 package, the LT5401HMSE#TRPBF is not only space-efficient but also rugged enough to withstand harsh conditions without compromising performance.

Applications:

  • Precision instrumentation
  • Data acquisition systems
  • Automotive control systems
  • Test and measurement equipment
  • Medical devices

The LT5401HMSE#TRPBF from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precise components for the electronics industry. Whether for professional, industrial, or high-reliability applications, this quad matched resistor network stands out for its precision, stability, and robustness.

For designers and engineers looking for a reliable and precise resistor solution, the LT5401HMSE#TRPBF is an excellent choice that promises to enhance the accuracy and stability of your electronic designs.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess