EN
  • EN
  • DE

LT2940IMS#TRPBF

Part No LT2940IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER/CURRENT MONITOR 12MSOP / Current/Power Monitor PMIC 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Current/Power Monitor
Current - Supply 3.5mA
Voltage - Supply 6V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LT2940
Other Names -2735-LT2940IMS#TRPBF,-2735-LT2940IMS#TRPBFDKR,LT2940IMS#TRPBF,LT2940IMS#TRPBFTR,505-LT2940IMS#TRPBFTR,LT2940IMS#TRPBFCT,LT2940IMS#TRPBFTR,LT2940IMS#TRPBFCT,LT2940IMS#TRPBFDKR,-2735-LT2940IMS#TRPBF,-2735-LT2940IMS#TRPBFCT,505-LT2940IMS#TRPBFCT,LT2940IMS#TRPBFDKR,505-LT2940IMS#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253185-LT2940IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT2940IMS#TRPBF CAD Model

Description

Product Overview: LT2940IMS#TRPBF from Analog Devices Inc.

The LT2940IMS#TRPBF is a power and current monitor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product is designed to provide precise monitoring of both the power and current in a wide range of applications, including telecommunications, industrial systems, and computer power management.

At the heart of the LT2940IMS#TRPBF is its ability to measure power with a single multiplier that provides a voltage output that is proportional to the product of the input voltage and current. This feature enables designers to monitor power usage without the need for complex algorithms or additional ADC channels, simplifying the design process and reducing overall system cost.

Key Features:

  • Wide Input Voltage Range: The device is capable of handling a broad range of input voltages, making it suitable for various applications.
  • High-Side Current Sensing: The LT2940IMS#TRPBF allows for high-side current sensing, which provides safer and more accurate measurements.
  • Adjustable Gain: It offers an adjustable gain for the current sense amplifier, allowing for customization according to specific application requirements.
  • Operating Temperature Range: With an industrial temperature range, this IC operates reliably in challenging environments.

Package and Reliability:

The LT2940IMS#TRPBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. The product is also available in a lead-free finish, adhering to environmental standards and regulations. Analog Devices Inc. ensures high reliability and performance of the LT2940IMS#TRPBF by subjecting it to rigorous testing and quality control measures.

Applications:

This versatile power and current monitor is suitable for a wide range of applications, including:

  • Power Management Systems
  • Battery Chargers
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Automotive Systems

The LT2940IMS#TRPBF from Analog Devices Inc. is a robust solution for designers looking to integrate power and current monitoring capabilities into their systems with ease and precision.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess