EN
  • EN
  • DE

LENOVO 44R5632 - IBM CPU KIT INTEL XEON QUAD CORE PROCESSOR E5420

Part No LENOVO 44R5632 - IBM CPU KIT INTEL XEON QUAD CORE PROCESSOR E5420
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E5420. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server. L1 cache: 0.128 MBIBM Quad-Core Intel Xeon Processor E5420, 2.5GHz, 44R5632. 12MB L2 Cache, 1333MHz Front Side Bus, Socket 771, compatible with IBM eServer.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426193-LENOVO 44R5632 - IBM CPU KIT INTEL XEON QUAD CORE PROCESSOR E5420
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44R5632 - IBM CPU KIT INTEL XEON QUAD CORE PROCESSOR E5420 CAD Model

Description

The LENOVO 44R5632 CPU kit features the Intel Xeon Quad-Core Processor E5420, delivering robust performance and reliability for enterprise environments. With four cores and a base frequency of 2.5GHz, this processor is capable of handling demanding workloads, making it suitable for business-critical applications, databases, and computational tasks. The processor utilizes Intel's 45nm process technology, which ensures improved efficiency and thermal management compared to older generations. It supports Intel Virtualization Technology (VT-x), allowing multiple operating systems and applications to run on the same hardware, thereby increasing utilization and flexibility in server environments. The 12MB L2 cache reduces the average time to access data from the main memory, enhancing overall system responsiveness. With a TDP of 80W, it balances performance with power efficiency, making it ideal for data centers looking to optimize their energy consumption. Designed for compatibility with the LGA 771 socket, this CPU kit is aimed at upgrading existing server platforms or deploying new installations where reliability and uptime are critical.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess