EN
  • EN
  • DE

LT1997IMS-1#PBF

Part No LT1997IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16MSOP / Current Sense Amplifier 1 Circuit Rail-to-Rail 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4V/µs
-3db Bandwidth 300 kHz
Current - Input Bias 2 nA
Voltage - Input Offset 20 µV
Current - Supply 350µA
Current - Output / Channel 34 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 50 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads
Supplier Device Package 16-MSOP
Base Product Number LT1997
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT1997IMS-1#PBF
Standard Package 37
Win Source Part Number 1319392-LT1997IMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1997IMS-1#PBF CAD Model

Description

Manufacturer: Analog Devices Inc.

The LT1997IMS-1#PBF is a high-precision, versatile amplifier designed by Analog Devices Inc. to address a wide range of applications including industrial, automotive, and communication systems. This component is a testament to Analog Devices' commitment to providing innovative solutions that enhance performance and reliability.

Key Features

  • Precision Amplification: The LT1997IMS-1#PBF offers excellent accuracy and stability, making it suitable for high-precision applications.
  • Configurability: It provides a variety of gain configurations, which can be easily selected to match the requirements of different circuit designs.
  • Low Offset Voltage: The device boasts a low input offset voltage, ensuring minimal error in signal amplification.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating a diverse set of power requirements.
  • Robust Packaging: Encased in an MSOP package, the LT1997IMS-1#PBF is designed for durability and space-efficient PCB layouts.

Applications

  • Test and Measurement Systems
  • Data Acquisition
  • Automotive Control Systems
  • Signal Conditioning
  • Process Control and Industrial Automation

Product Specifications

The LT1997IMS-1#PBF amplifier is characterized by its low noise performance and high output drive capability. It is designed to operate within an extended industrial temperature range, ensuring consistent performance under varying environmental conditions. The device is RoHS compliant, adhering to the latest environmental standards and regulations.

Conclusion

Analog Devices Inc.'s LT1997IMS-1#PBF is a highly reliable and precise amplifier that offers designers the flexibility and performance needed to create sophisticated electronic systems. With its robust feature set and versatile applications, it stands as a smart choice for engineers looking to enhance their designs with a dependable amplification solution.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6898 $58.7592
9+ $12.0532 $108.4788
13+ $11.6765 $151.7945
18+ $11.2998 $203.3964
23+ $10.9232 $251.2336
31+ $9.7932 $303.5892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess