The LT1812IS8#PBF is a high-performance operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications that demand precision, speed, and low power consumption. This component is part of a family of dual and quad op-amps which operate on a single supply voltage, making them ideal for battery-powered devices and portable equipment.
Key Features
- High Speed: With a slew rate of 180V/μs and a gain bandwidth product of 80MHz, the LT1812IS8#PBF is capable of handling fast signal transitions and high-frequency applications with ease.
- Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes a mere 2.7mA of supply current per amplifier, which is beneficial for power-sensitive designs.
- Single Supply Operation: The device can operate from a 2.7V to 7V single supply or ±1.35V to ±3.5V dual supplies, providing flexibility in various circuit configurations.
- Low Input Bias Current: With an input bias current of only 500pA, the LT1812IS8#PBF is suitable for applications requiring high input impedance and minimal error due to bias current.
- Output Rail-to-Rail: The output can swing rail-to-rail, which maximizes the dynamic range in single-supply operations.
- Low Distortion: The device features low harmonic distortion, making it a good choice for audio and other precision signal processing applications.
Applications
The LT1812IS8#PBF is versatile enough to be used in a variety of applications, including:
- Active filters
- Video and CATV amplifiers
- Cable drivers
- ADC/DAC buffers
- Audio signal processing
- Test equipment
- Battery-powered systems
Product Specifications
| Parameter |
Value |
| Package/Case |
8-SOIC |
| Mounting Type |
Surface Mount |
| Number of Channels |
2 |
| Slew Rate |
180V/μs |
| Gain Bandwidth Product |
80MHz |
| Supply Current |
2.7mA |
This product is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for sophisticated electronic designs. The LT1812IS8#PBF is a reliable choice for engineers looking for an op-amp that offers a balance between speed, power efficiency, and performance.