EN
  • EN
  • DE

LT1790BCS6-4.096#TRMPBF

Part No LT1790BCS6-4.096#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6  /  Series Voltage Reference IC Fixed 4.096V V ±0.1% 5 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 60µVp-p
Noise - 10Hz to 10kHz 89µVrms
Voltage - Input 4.6V ~ 18V
Current - Supply 80µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT1790
Other Names LT1790BCS6-4.096#PBF,505-LT1790BCS6-4.096#TRMPBFTR,-2735-LT1790BCS6-4.096#TRMPBFDKR,505-LT1790BCS6-4.096#TRMPBFDKR,LT1790BCS6-4.096#TRMPBFTR,LT1790BCS6-4.096#PBF,LT1790BCS6-4.096#TRMPBFCT,LT1790BCS6-4.096#TRMPBFCT,LT1790BCS6-4.096#TRMPBFTR,-2735-LT1790BCS6-4.096#TRMPBFCT,505-LT1790BCS6-4.096#TRMPBFCT,LT1790BCS64096TRMPBF,LT1790BCS6-4.096#TRMPBFDKR,-2735-LT1790BCS6-4.096#TRMPBFTR,-2735-LT1790BCS6-4.096#TRMPBFTR,LT1790BCS6-4.096#TRMPBFDKR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250909-LT1790BCS6-4.096#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790BCS6-4.096#TRMPBF CAD Model

Description

The LT1790BCS6-4.096#TRMPBF is a high-performance, low-power, precision voltage reference from Analog Devices Inc. Designed to maintain accuracy and stability over a wide range of conditions, this component is an ideal choice for precision data conversion in a variety of applications, including medical devices, industrial instrumentation, and portable battery-powered equipment.

Key Features

  • Output Voltage: Precisely trimmed to 4.096 volts, this reference voltage is often used in conjunction with 12-bit or 16-bit analog-to-digital converters (ADCs), where each bit represents a power-of-two fraction of the reference voltage.
  • Low Temperature Coefficient: Exhibiting excellent temperature stability, the LT1790BCS6-4.096#TRMPBF typically has a temperature coefficient as low as 20ppm/°C, ensuring reliable performance over a temperature range of -40°C to +125°C.
  • Low Dropout Voltage: This device operates with a minimal difference between the supply voltage and the output voltage, making it suitable for low-voltage applications.
  • High Output Drive: Capable of sourcing or sinking up to 5mA, this voltage reference can drive the reference input of most ADCs without requiring a buffer.
  • Low Noise: With a low noise output, it minimizes the impact on signal fidelity, which is critical for high-resolution measurements.

Package and Reliability

The voltage reference is housed in a compact SOT-23 package, which is well-suited for space-constrained applications. The LT1790BCS6-4.096#TRMPBF is also available in tape and reel packaging, denoted by the 'TR' in its part number, facilitating efficient assembly for high-volume production. The 'MPBF' suffix indicates that the device is lead-free and manufactured with environmentally friendly materials, adhering to RoHS compliance standards.

Applications

With its precise voltage output and low power operation, the LT1790BCS6-4.096#TRMPBF is an excellent choice for a wide range of applications that require accurate voltage references, such as:

  • Data Acquisition Systems
  • Portable Test Instruments
  • Battery Management Systems
  • Control Systems
  • Precision Power Supplies

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9759 $54.7349
25+ $4.0828 $102.0700
38+ $3.9552 $150.2976
53+ $3.8276 $202.8628
68+ $3.7000 $251.6000
91+ $3.3173 $301.8743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess