EN
  • EN
  • DE

LT1460CCMS8-5#PBF

Part No LT1460CCMS8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP / Series Voltage Reference IC Fixed 5V V ±0.1% 40 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 40 mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 20µVp-p
Noise - 10Hz to 10kHz 20µVrms
Voltage - Input 5.9V ~ 20V
Current - Supply 225µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT1460
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2266-LT1460CCMS8-5#PBF,-2735-LT1460CCMS8-5#PBF
Standard Package 50
Win Source Part Number 1320469-LT1460CCMS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460CCMS8-5#PBF CAD Model

Description

Analog Devices Inc. LT1460CCMS8-5#PBF Precision Voltage Reference

The LT1460CCMS8-5#PBF is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance analog integrated circuits. This particular model is part of the LT1460 series, which is known for its low noise and excellent temperature stability, making it an ideal choice for precision applications.

This voltage reference features a fixed output voltage of 5V with an impressive initial accuracy of ±0.1%. The LT1460CCMS8-5#PBF is designed to maintain its precision over a wide temperature range, with a temperature coefficient as low as 20ppm/°C, ensuring reliable performance even under varying environmental conditions.

The device comes in a compact MSOP-8 package, which is suitable for space-constrained applications, and is characterized by its low dropout performance, requiring a minimal difference between the input voltage and the output voltage to maintain regulation. This feature makes it particularly useful in battery-powered devices where power efficiency is critical.

With a quiescent current of just 125μA, the LT1460CCMS8-5#PBF is optimized for low-power operations, contributing to the energy efficiency of the overall system. Additionally, the output is capable of sourcing or sinking up to 10mA of load current, providing versatile usage in a broad range of applications, from portable instruments to industrial controls.

Furthermore, the device boasts a low output noise of only 20μVP-P (0.1Hz to 10Hz), which is essential for sensitive electronic applications where noise can significantly impact the performance and accuracy of the system. The LT1460CCMS8-5#PBF also includes features such as reverse battery protection, which safeguards the device from potential damage due to incorrect power supply orientation.

In summary, the LT1460CCMS8-5#PBF from Analog Devices Inc. is a robust and reliable fixed voltage reference that offers high accuracy, low temperature coefficient, and low noise, all packed into a small footprint. It is an excellent choice for designers looking for a stable voltage reference source for their precision circuits.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6528 $66.6112
9+ $13.6637 $122.9733
14+ $13.2375 $185.3250
19+ $12.8101 $243.3919
24+ $12.3828 $297.1872
32+ $11.1019 $355.2608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
In Stock: 102 pieces Factory Stock: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess