EN
  • EN
  • DE

LT1260CN#PBF

Part No LT1260CN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 3 CIRCUIT 16DIP / Current Feedback Amplifier 3 Circuit 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 1600V/µs
Gain Bandwidth Product 130 MHz
-3db Bandwidth 130 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 2 mV
Current - Supply 5mA (x3 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number LT1260
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT1260CNPBF,-2735-LT1260CN#PBF
Standard Package 25
Win Source Part Number 1319360-LT1260CN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1260CN#PBF CAD Model

Description

Introducing the LT1260CN#PBF from Analog Devices Inc.

The LT1260CN#PBF is a high-performance, low-power, dual and quad, rail-to-rail input and output operational amplifier (Op-Amp) from the esteemed manufacturer, Analog Devices Inc. This integrated circuit is designed to provide a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications including telecommunication, test equipment, and sensor interfaces.

Key Features

  • Wide Input Range: The LT1260CN#PBF boasts a rail-to-rail input range, providing the flexibility to work with a broad spectrum of signal amplitudes without sacrificing performance.
  • Rail-to-Rail Output Swing: Its rail-to-rail output capability ensures maximum dynamic range, which is especially beneficial in single-supply operations and when driving heavy loads.
  • High Frequency Response: With a bandwidth of 25MHz and a slew rate of 20V/µs, this Op-Amp can handle fast signal transitions, making it suitable for high-speed signal processing tasks.
  • Low Distortion: The device is engineered to deliver low distortion performance, which is critical in audio applications and precision signal amplification.
  • Low Quiescent Current: The LT1260CN#PBF operates with a low quiescent current, enhancing its suitability for battery-powered devices and power-sensitive applications.

Applications

The versatility of the LT1260CN#PBF allows it to be used in various applications, such as:

  • Active Filters
  • Buffer Amplifiers
  • ADC/DAC Gain Stages
  • Audio Processing
  • Signal Conditioning
  • Telecommunications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1260CN#PBF is no exception. This product is manufactured under strict quality control standards to ensure reliability and longevity in the field. It comes in a robust package, ensuring it can withstand the rigors of various operating environments.

Whether you're designing a professional audio system, a precision measurement device, or a high-speed data acquisition system, the LT1260CN#PBF from Analog Devices Inc. offers the performance and reliability you need to deliver top-notch results.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess