EN
  • EN
  • DE

LT1160CN#PBF

Part No LT1160CN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 14DIP / Half-Bridge Gate Driver IC Non-Inverting 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 10V ~ 15V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60 V
Rise / Fall Time (Typ) 130ns, 60ns
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number LT1160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1160CN#PBF-ND,161-LT1160CN#PBF,-2733-LT1160CN#PBF
Standard Package 25
Win Source Part Number 1323583-LT1160CN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1160CN#PBF CAD Model

Description

Analog Devices Inc.

LT1160CN#PBF

The LT1160CN#PBF is a sophisticated half-bridge driver produced by Analog Devices Inc., designed to manage the switching of power MOSFETs with efficiency and precision. This component is an integral part of modern electronic systems, offering a robust solution for motor control, power conversion, and other applications requiring high-power switching capabilities.

Built with advanced technology, the LT1160CN#PBF ensures optimal performance with features such as adaptive shoot-through protection, which prevents simultaneous conduction of both MOSFETs in a half-bridge configuration. This not only enhances the safety of the operation but also improves the reliability and longevity of the device.

The device operates from a wide input voltage range and is capable of driving N-channel MOSFETs, which allows for a flexible power supply design. Its fixed off-time current mode control scheme maintains a stable operation even under varying load conditions, making it a versatile choice for a wide array of applications.

Key Features:

  • Adaptive shoot-through protection
  • Wide input voltage range
  • Fixed off-time current mode control
  • High-side drive voltage up to 35V
  • Powerful gate drive: 1.5A source, 2.5A sink
  • Thermal shutdown for additional protection
  • Minimal external components required

The LT1160CN#PBF's package is designed for optimal heat dissipation, ensuring stable operation even in high-power applications. The component's thermal shutdown feature provides an additional layer of protection against overheating, further safeguarding the system.

For designers and engineers looking for a reliable and efficient half-bridge driver, the LT1160CN#PBF from Analog Devices Inc. offers a compelling solution. With its robust design and powerful features, it stands out as a key component for driving the next generation of high-performance electronic systems.

You May Also Be Interested in

NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess