EN
  • EN
  • DE

HMC8410CHIPS

Part No HMC8410CHIPS
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 10MHZ-10GHZ DIE / RF Amplifier IC 10MHz ~ 10GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 10MHz ~ 10GHz
P1dB 21dBm
Gain 18dB
Noise Figure 1.1dB
Voltage - Supply 5V
Current - Supply 65mA
Test Frequency 10GHz
Mounting Surface Mount
Case / Package Die
Supplier Device Package Die
Base Product Number HMC8410
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-3404,-2735-HMC8410CHIPS
Standard Package 50
Win Source Part Number 1319703-HMC8410CHIPS
Ultra Librarian 3D Model Ultra Librarian HMC8410CHIPS CAD Model

Description

Product Overview: HMC8410CHIPS from Analog Devices Inc.

The HMC8410CHIPS, a high-performance RF amplifier chip from Analog Devices Inc., is a versatile and cutting-edge solution for a wide range of applications that require high linearity and efficiency. This chip is designed to operate within the frequency range of DC to 10 GHz, making it an ideal choice for use in microwave radios, test equipment, military and space applications, as well as broadband telecom services.

Key Features:

  • Wide Frequency Range: The HMC8410CHIPS operates smoothly across a wide frequency range from DC to 10 GHz, ensuring its compatibility with a broad spectrum of RF and microwave applications.
  • High Gain: With a high gain of 13 dB, this amplifier chip can significantly increase the power of an input signal without sacrificing linearity or efficiency.
  • Excellent Linearity: The product boasts an Output IP3 of +35 dBm, providing excellent linearity which is essential for maintaining signal integrity in complex systems.
  • Low Noise Figure: The HMC8410CHIPS has a low noise figure of 4 dB, minimizing additional noise in signal amplification and ensuring a clear signal transmission.
  • Single Supply Voltage: It operates on a single supply voltage of +5V, simplifying power supply design and integration into various systems.

Applications:

  • Cellular/4G & 5G telecommunications
  • Test instrumentation
  • Microwave radios and VSAT
  • Military and space

Analog Devices Inc. has designed the HMC8410CHIPS with the commitment to provide a high-quality, reliable product that meets the demanding requirements of advanced RF systems. Whether for commercial or defense-related purposes, this amplifier chip stands out for its performance, efficiency, and adaptability, making it a top choice for engineers and designers looking to enhance their systems with superior signal amplification capabilities.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5636 $59.1272
5+ $24.2574 $121.2870
7+ $23.4993 $164.4951
9+ $22.7413 $204.6717
12+ $21.9832 $263.7984
16+ $19.7091 $315.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess