EN
  • EN
  • DE

HMC5879LS7

Part No HMC5879LS7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 12GHZ-16GHZ 18SMT / RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 18-SMT (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 12GHz ~ 16GHz
P1dB 36dBm
Gain 27dB
RF Type VSAT, DBS
Voltage - Supply 7V
Current - Supply 2.4A
Test Frequency 12GHz ~ 16GHz
Mounting Type Surface Mount
Package / Case 18-PowerQFN
Supplier Device Package 18-SMT (7x7)
Base Product Number HMC587
Standard Package 1
MSL Level 3 (168 Hours)
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 1352195-HMC5879LS7
Ultra Librarian 3D Model Ultra Librarian HMC5879LS7 CAD Model

Description

The HMC5879LS7 from Analog Devices Inc. is a state-of-the-art integrated circuit designed for applications that require high-performance frequency conversion. This component is part of Analog Devices' Hittite Microwave product line, which is renowned for its exceptional quality and reliability in the field of RF (Radio Frequency) and microwave circuits.

Key Features

  • Frequency Range: The HMC5879LS7 operates over a wide frequency range, making it suitable for diverse applications in telecommunications, radar systems, test equipment, and satellite communications.
  • High Linearity: This device offers excellent linearity, which is crucial for maintaining signal integrity in complex RF systems. It ensures that the output signal is a faithful representation of the input, with minimal distortion.
  • Low Noise Figure: With a low noise figure, the HMC5879LS7 minimizes additional noise in signal conversion processes, leading to clearer signal transmission and reception.
  • Integration: The device integrates multiple functions, such as mixers, IF amplifiers, and LO buffers, which simplifies design and saves board space.
  • Surface-Mount Package: Housed in a compact 7x7mm QFN package, the HMC5879LS7 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

  • Wireless Infrastructure
  • Military and Space
  • Test and Measurement Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Fiber Optic Applications

The HMC5879LS7 is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for the ever-evolving demands of the electronics industry. With its robust design and versatile functionality, this product is poised to deliver exceptional performance in a wide array of high-frequency applications.

For engineers and designers looking for a reliable and efficient frequency conversion component, the HMC5879LS7 offers a compelling solution that embodies the quality and expertise that Analog Devices Inc. is known for.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess