EN
  • EN
  • DE

HMC493LP3TR

Part No HMC493LP3TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER X4 PRESCALER 16QFN / RF IC Divide-by-4 VSAT 0Hz ~ 18GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Divide-by-4
Frequency 0Hz ~ 18GHz
RF Type VSAT
Mounting Surface Mount
Base Product Number HMC493
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-HMC493LP3TR-505
Standard Package 500
Win Source Part Number 1321477-HMC493LP3TR
Ultra Librarian 3D Model Ultra Librarian HMC493LP3TR CAD Model

Description

Analog Devices Inc. HMC493LP3TR Voltage-Controlled Oscillator

The HMC493LP3TR is a high-performance Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This VCO is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices. The HMC493LP3TR is housed in a compact 3x3 mm QFN package, making it suitable for space-constrained applications that require reliable frequency generation.

With a frequency range of 4.9 GHz to 5.9 GHz, the HMC493LP3TR offers a wide tuning range that is ideal for various applications, including point-to-point and point-to-multipoint radios, VSAT, military and space, test equipment, and telecom infrastructure. Its linear tuning characteristic ensures that frequency control is both precise and straightforward, allowing for consistent performance across the entire operating range.

The HMC493LP3TR is designed to deliver excellent phase noise performance, which is critical for maintaining signal integrity in communication systems. Low phase noise translates to better signal quality, reduced error rates, and improved overall system performance. This VCO also features a low pushing figure and excellent immunity to pulling effects, ensuring stable frequency output even in the presence of load impedance variations.

Power supply requirements for the HMC493LP3TR are modest, with a single positive supply voltage and a typical supply current of 25 mA. This makes it a power-efficient solution for systems where power consumption is a concern. Additionally, the VCO provides an output power of +5 dBm, which is sufficient for driving mixers or other RF components without the need for additional amplification.

For ease of integration, the HMC493LP3TR is offered in a RoHS-compliant, surface-mount package, which allows for efficient assembly in high-volume production environments. Its robust design ensures reliable operation over a wide temperature range, making it suitable for deployment in harsh environmental conditions.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC493LP3TR, ensuring that designers can leverage this VCO's capabilities to its fullest potential in their applications.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8835 $77.7670
4+ $31.9045 $127.6180
6+ $30.9075 $185.4450
8+ $29.9105 $239.2840
10+ $28.9135 $289.1350
14+ $25.9224 $362.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess