EN
  • EN
  • DE

AD9546BCPZ-REEL7

Part No AD9546BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description JITTER CLEAN +/PPS + SMALL CELL / Clock Synchronizer IC 2.415GHz 2 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock Synchronizer
PLL Yes
Input Clock
Output Clock, CML, HCSL
Number of Circuits 2
Frequency - Max 2.415GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 1.89V, 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD9546BCPZ-REEL7TR
Standard Package 750
Win Source Part Number 1316635-AD9546BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9546BCPZ-REEL7 CAD Model

Description

The AD9546BCPZ-REEL7 is a highly integrated, network synchronization solution designed by Analog Devices Inc. to meet the stringent timing requirements of communication infrastructure, data centers, and industrial applications. This device is part of a family of clock generation and distribution ICs that provide a high level of performance in terms of jitter management, frequency flexibility, and output stability.

Key Features

  • Dual Digital PLLs: Enables the synchronization of a local oscillator to a network reference clock or a GPS signal, ensuring precise timing across networked devices.
  • Multi-Channel Outputs: Features multiple output drivers that can be configured for various signaling levels, providing versatility in interfacing with different system components.
  • Low Jitter Performance: Designed to minimize phase noise and jitter, the AD9546BCPZ-REEL7 is ideal for applications that require high precision in timing and synchronization.
  • Flexible Reference Inputs: Supports a wide range of reference input frequencies, allowing it to adapt to different network protocols and standards.
  • Programmable Loop Bandwidth: The loop bandwidth is programmable, which allows optimization for different performance requirements such as holdover stability and phase transient response.
  • Robust Holdover Capability: The device maintains output frequency accuracy even when the reference signal is temporarily unavailable, making it highly reliable for critical mission applications.

Applications

  • Telecommunication infrastructure
  • Wireless base stations
  • High-speed networking equipment
  • Data center synchronization
  • Industrial automation and control systems

Product Packaging

The AD9546BCPZ-REEL7 is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The 'REEL7' suffix indicates that this product is provided in tape and reel packaging, which is ideal for automated assembly processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9546BCPZ-REEL7 is no exception. It undergoes rigorous testing to ensure high reliability and performance consistency, providing peace of mind for designers and engineers in integrating this component into their systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess