EN
  • EN
  • DE

HMC452ST89

Part No HMC452ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 400MHZ-2.2GHZ SOT89 / RF Amplifier IC General Purpose 400MHz ~ 2.2GHz SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Frequency 400MHz ~ 2.2GHz
P1dB 31.5dBm
Gain 9dB
Noise Figure 6.5dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 510mA
Test Frequency 2.1GHz
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number HMC452
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236240-HMC452ST89
Ultra Librarian 3D Model Ultra Librarian HMC452ST89 CAD Model

Description

The HMC452ST89, a high-performance RF amplifier from Analog Devices Inc., is a key component in modern RF and microwave communication systems. This RF amplifier is designed to offer excellent gain, wide bandwidth, and high output power, making it an ideal choice for a variety of applications, including base stations, test instrumentation, and satellite communications.

Key Features

  • Frequency Range: The HMC452ST89 operates over a broad frequency range, making it versatile for use in multiple RF applications.
  • High Gain: It provides a high gain level which ensures signal amplification without significant loss of quality or power.
  • Output Power: With its high output power, the HMC452ST89 can drive signals to the necessary levels for a wide range of communication systems.
  • Efficiency: The device is designed for efficient operation, which helps in reducing the overall power consumption of the system it is integrated into.
  • Thermal Performance: The HMC452ST89 is encapsulated in a package that enhances thermal performance, ensuring stability and reliability even under high-temperature conditions.

Applications

The HMC452ST89 is suitable for a variety of applications, which include:

  • Cellular and PCS/PCN base stations
  • MMDS & Wireless LAN
  • Test equipment and sensors
  • Satellite communications systems
  • Fixed wireless access

Product Specifications

The HMC452ST89 boasts impressive specifications that cater to the demanding needs of RF systems:

  • Package Type: Surface Mount Technology (SMT)
  • Supply Voltage: The amplifier operates at a voltage that is compatible with standard communication system power supplies.
  • Lead-Free and RoHS Compliant: The product is manufactured with environmentally friendly materials, adhering to the latest industry standards for lead-free and RoHS compliance.

With its robust design and superior performance, the HMC452ST89 from Analog Devices Inc. stands out as a top-tier RF amplifier for professionals seeking reliability and excellence in their communication systems.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess