EN
  • EN
  • DE

HMC1040CHIPS

Part No HMC1040CHIPS
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMPLIFIER / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 20GHz ~ 44GHz
P1dB 14dBm
Gain 21dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 2.3V ~ 3.5V
Current - Supply 65mA
Test Frequency 40GHz ~ 44GHz
Mounting Surface Mount
Case / Package Die
Supplier Device Package Die
Base Product Number HMC1040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1319710-HMC1040CHIPS
Ultra Librarian 3D Model Ultra Librarian HMC1040CHIPS CAD Model

Description

Analog Devices Inc. HMC1040CHIPS

The HMC1040CHIPS from Analog Devices Inc. is a state-of-the-art integrated circuit designed for high-performance applications that require precise signal processing and control. This product is part of Analog Devices' Hittite Microwave Integrated Circuit (MIC) product line, which is renowned for its quality and reliability in demanding environments.

Key Features:

  • High Frequency Operation: The HMC1040CHIPS operates at microwave frequencies, making it suitable for a wide range of applications in the radio frequency (RF) and microwave domains.
  • Low Noise Figure: With its low noise figure, this chip ensures that signal integrity is maintained, which is critical for applications such as radar systems, satellite communications, and test equipment.
  • Excellent Linearity: The device provides excellent linearity, which is essential for maintaining signal fidelity in complex signal chains.
  • High Integration: Analog Devices Inc. has integrated multiple functions into the HMC1040CHIPS, reducing the need for additional components and simplifying the design process for system engineers.
  • Versatile Use: Its versatile nature allows it to be used in a variety of applications, including but not limited to mixers, amplifiers, oscillators, and switches.

Applications:

The HMC1040CHIPS is ideal for use in high-end communication systems, aerospace and defense electronics, and precision instrumentation. Its robust design ensures reliable performance even in the harshest conditions, which is a hallmark of Analog Devices Inc.'s commitment to quality.

Technical Specifications:

The technical specifications of the HMC1040CHIPS include a broad frequency range, exceptional phase noise performance, and compatibility with various supply voltages. Detailed datasheets are available upon request from Analog Devices Inc., providing in-depth information for engineers and designers to integrate this chip into their projects effectively.

Quality and Support:

Analog Devices Inc. provides comprehensive technical support for the HMC1040CHIPS, ensuring that customers can take full advantage of its features and capabilities. Additionally, the company's quality assurance protocols guarantee that each chip meets the highest standards of performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess