EN
  • EN
  • DE

ADM1818-5ARTZ-REEL7

Part No ADM1818-5ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172909-ADM1818-5ARTZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1818-5ARTZ-REEL7 CAD Model

Description

Product Overview: ADM1818-5ARTZ-REEL7

The ADM1818-5ARTZ-REEL7 is a high-quality microprocessor supervisory circuit manufactured by Analog Devices Inc., an industry leader in the semiconductor space. This precision device is designed to monitor power supply voltages and ensure that digital systems operate optimally within their power supply specifications. It is a crucial component for applications that require a reliable and stable system reset, and it is particularly well-suited for portable, battery-powered devices.

Key Features

  • Voltage Monitoring Accuracy: The ADM1818-5ARTZ-REEL7 offers precise voltage monitoring with tight accuracy, ensuring that the system is protected from unpredictable power supply fluctuations.
  • Low Power Consumption: With a low power consumption design, it is ideal for power-sensitive applications, helping to extend battery life and reduce overall power usage.
  • Reset Output: The device provides an active low reset output, which guarantees a valid reset signal for VCC down to 1.0V, ensuring the microprocessor restarts correctly after a power failure or brownout condition.
  • Manual Reset Input: An additional feature includes a manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of control and security.
  • Compact Package: It comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising performance.
  • Temperature Range: The device operates over an industrial temperature range, making it reliable in a variety of challenging environmental conditions.

Applications

The ADM1818-5ARTZ-REEL7 is versatile and can be used across a wide range of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Data Storage Systems
  • Medical Devices
  • Industrial Equipment

With its precision voltage monitoring and reset functionalities, the ADM1818-5ARTZ-REEL7 from Analog Devices Inc. is an essential component for maintaining the integrity and reliability of electronic systems. Its compact size, low power consumption, and robustness in various environments make it a preferred choice for designers and engineers seeking to enhance the performance and stability of their digital systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8332 $53.6648
32+ $3.1452 $100.6464
50+ $3.0469 $152.3450
68+ $2.9486 $200.5048
88+ $2.8503 $250.8264
118+ $2.5555 $301.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess