EN
  • EN
  • DE

DS1803Z-100

Part No DS1803Z-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 256TAP 16SO / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Surface Mount
Supplier Device Package 16-SOIC
Case / Package 16-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400
Base Product Number DS1803
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS1803Z100,2156-DS1803Z-100-MA,MAXMAXDS1803Z-100
Standard Package 1
Win Source Part Number 1321561-DS1803Z-100
Ultra Librarian 3D Model Ultra Librarian DS1803Z-100 CAD Model

Description

Product Overview: DS1803Z-100 from Analog Devices Inc.

The DS1803Z-100 is a high-performance, dual digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision potentiometer offers a versatile solution for applications requiring variable resistance adjustments through digital control signals. The DS1803Z-100 is an ideal choice for a wide range of applications, including tuning and calibration circuits, programmable filters, volume control, and much more.

Key Features

  • Resolution: The device features a 100-position resolution, providing fine-grained control over the resistance settings.
  • Dual Potentiometer: With two potentiometers in one package, it allows for compact designs and simplified PCB layouts.
  • Non-Volatile Memory: The wiper positions are stored in non-volatile memory, ensuring the settings are retained even after power-off.
  • Interface: It uses a 2-wire serial interface for communication, which is compatible with I²C protocols, making it easy to integrate into existing digital systems.
  • Versatility: The DS1803Z-100 operates over a wide voltage range, accommodating various power supply requirements.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliable performance in challenging environments.

Applications

The versatility of the DS1803Z-100 makes it suitable for numerous applications. In the field of audio electronics, it can be used for volume control in amplifiers and receivers. It is also applicable in communication devices for adjusting signal levels and filters. The device serves well in calibration equipment, allowing for precise resistance adjustments during the testing and manufacturing process. Additionally, the DS1803Z-100 can be incorporated into automotive electronics, medical devices, and industrial control systems, where precise electronic tuning is required.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the DS1803Z-100 is no exception. Each device is engineered to meet stringent industry standards, ensuring high performance and durability for critical applications. Customers can trust the DS1803Z-100 for consistent and reliable operation throughout its lifecycle.

With its combination of features, the DS1803Z-100 from Analog Devices Inc. represents a smart and efficient solution for designers looking to add digital potentiometer functionality to their next project.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess