EN
  • EN
  • DE

TC58NVG2D4BTG00

Part No TC58NVG2D4BTG00
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196835-TC58NVG2D4BTG00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58NVG2D4BTG00 CAD Model

Description

The TC58NVG2D4BTG00 is a NAND flash memory product manufactured by Toshiba Semiconductor and Storage. It is designed for use in various storage applications, offering reliable and efficient data storage capabilities. This particular part is likely a specific configuration within Toshiba's NAND flash memory product line, characterized by its capacity, interface, and other performance parameters.

Applications:

  • Smartphones and Tablets: Used as internal storage for operating systems, applications, and user data.
  • Digital Cameras and Camcorders: Provides storage for photos and videos.
  • USB Flash Drives: Serves as the primary storage medium in portable USB drives.
  • Solid State Drives (SSDs): Implemented as a component in SSDs for both consumer and industrial applications.
  • Embedded Systems: Integrated into embedded systems requiring non-volatile memory.

Features:

  • High-Density NAND Flash: Offers substantial storage capacity in a compact form factor.
  • Fast Read/Write Speeds: Enables quick data access and efficient data transfer.
  • Low Power Consumption: Designed to minimize energy usage, extending battery life in portable devices.
  • High Reliability: Engineered for long-term data retention and robust performance.
  • Compact Packaging: Allows for integration into space-constrained devices.

Benefits:

  • Increased Storage Capacity: Provides ample space for storing large files and applications.
  • Improved System Performance: Faster data access leads to quicker boot times and application loading.
  • Extended Battery Life: Lower power consumption contributes to longer operational use of portable devices.
  • Enhanced Data Security: Robust design ensures data integrity and prevents data loss.
  • Simplified System Integration: Compact packaging facilitates easy integration into various electronic devices.

Additional Details:

The TC58NVG2D4BTG00 likely uses a specific NAND flash technology, such as Multi-Level Cell (MLC) or Triple-Level Cell (TLC), which determines its storage density and performance characteristics. Detailed specifications, including operating voltage, temperature range, and interface type (e.g., ONFI, Toggle DDR), can be found in the product datasheet. The part is designed to meet industry standards for NAND flash memory, ensuring compatibility with a wide range of controllers and systems. The specific endurance rating (program/erase cycles) will vary based on the technology used.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess