EN
  • EN
  • DE

DC1818A

Part No DC1818A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO LTM8001 / LTM8001 µModule® DC/DC, Step Down with LDO 4, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Manufacturer Analog Devices Inc.
Packaging Box
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 4, Non-Isolated
Voltage - Output 0.9V, 1.1V, 1.2V, 1.8V
Current - Output 1.8A, 1.5A, 1A, 700mA
Voltage - Input 6V ~ 36V
Regulator Topology Buck
Frequency - Switching 350kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM8001
Base Product Number DC1818
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-DC1818A
Standard Package 1
Win Source Part Number 1335132-DC1818A
Ultra Librarian 3D Model Ultra Librarian DC1818A CAD Model

Description

Product Overview: DC1818A - Demonstration Board from Analog Devices Inc.

The DC1818A is a state-of-the-art demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost DC/DC converter with an integrated coulomb counter. This board is tailored for engineers, developers, and hobbyists who require an efficient power management solution for battery-powered applications, particularly those that need to optimize power consumption for extended battery life.

Key Features of the DC1818A

  • Nanopower Operation: The LTC3335 at the heart of the DC1818A operates at quiescent currents as low as 680nA, making it ideal for applications that demand minimal power draw.
  • Wide Input Voltage Range: The board supports a wide range of input voltages from 1.8V to 5.5V, accommodating multiple battery chemistries and configurations.
  • Integrated Coulomb Counter: The onboard coulomb counter provides precise battery charge monitoring, which is crucial for power-sensitive designs.
  • Buck-Boost Capability: The DC1818A can efficiently convert voltages above, below, or equal to the output voltage, ensuring a stable power supply for a variety of loads.
  • Multiple Output Voltage Options: The board offers selectable output voltages of 1.8V, 2.5V, 3.3V, and 3.6V to power a range of devices and circuits.

Applications

The versatility of the DC1818A makes it suitable for a wide array of applications, including:

  • Wireless sensor nodes
  • Energy harvesting
  • Portable and wearable devices
  • Remote monitoring systems

Design and Development Support

Developers working with the DC1818A benefit from comprehensive support materials provided by Analog Devices. This includes detailed documentation, reference designs, and the opportunity to connect with an active community of experts and peers. Furthermore, the demonstration board is compatible with the LTC3335’s extensive simulation models, allowing for pre-implementation testing and optimization.

In conclusion, the DC1818A from Analog Devices Inc. is a powerful tool for any project demanding efficient power management. Its combination of low power consumption, flexibility, and precision monitoring makes it an excellent choice for designers aiming to create innovative, battery-conscious products.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess