EN
  • EN
  • DE

DC1248A

Part No DC1248A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LT3509EDE / LT3509 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Manufacturer Analog Devices Inc.
Packaging Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 5V
Current - Output 700mA, 700mA
Voltage - Input 6.5V ~ 36V
Regulator Topology Buck
Frequency - Switching 2.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3509
Base Product Number DC1248
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-DC1248A
Standard Package 1
Win Source Part Number 1317467-DC1248A
Ultra Librarian 3D Model Ultra Librarian DC1248A CAD Model

Description

The DC1248A from Analog Devices Inc. is a high-performance, precision evaluation board designed for testing and prototyping with the LTC3880 dual-channel, step-down DC/DC controller with digital power system management. This product is an ideal solution for engineers looking for a reliable and efficient way to manage power in complex systems such as telecommunications equipment, industrial systems, and high-density data processing hardware.

Key Features

  • Digital Power System Management: The LTC3880 controller on the DC1248A allows for precise monitoring and control over the power system through its I2C/SMBus/PMBus interface.
  • Dual-Channel Output: With two synchronous step-down channels, the board provides versatility in managing different voltage levels within the same system.
  • High Efficiency: The DC1248A is designed for optimal thermal performance, ensuring high efficiency even at full load conditions.
  • Programmable Frequency: Users can set the switching frequency for each channel, allowing for flexibility and optimization of the power conversion process.
  • Voltage and Current Monitoring: Real-time voltage, current, and temperature monitoring capabilities ensure reliable operation and facilitate troubleshooting.
  • EEPROM Data Storage: Configuration settings and fault logs can be stored in the onboard EEPROM, simplifying the process of system maintenance and diagnostics.

Applications

  • Telecommunications Infrastructure
  • Data Center and Networking Equipment
  • Industrial and Automated Control Systems
  • High-Performance Computing

The DC1248A evaluation board is designed for easy integration and comes with comprehensive support materials, including detailed documentation, software tools for configuration and monitoring, and reference designs. This makes it an invaluable asset for engineers and designers looking to harness the advanced capabilities of the LTC3880 controller in their power management solutions.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess