EN
  • EN
  • DE

DAC8412BTC/883C

Part No DAC8412BTC/883C
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD V-OUT 28CLCC / 12 Bit Digital to Analog Converter 4 28-CLCC (11.43x11.43)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 14.25V ~ 15.75V
Voltage - Supply, Digital 14.25V ~ 15.75V
INL/DNL (LSB) ±0.5
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Case / Package 28-CLCC
Supplier Device Package 28-CLCC (11.43x11.43)
Mounting Surface Mount
Base Product Number DAC8412
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number 2156-DAC8412BTC/883C,ANAANADAC8412BTC/883C,-2735-DAC8412BTC/883C
Standard Package 1
Win Source Part Number 1322991-DAC8412BTC/883C
Ultra Librarian 3D Model Ultra Librarian DAC8412BTC/883C CAD Model

Description

Analog Devices Inc. DAC8412BTC/883C Product Overview

The DAC8412BTC/883C is a precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the stringent requirements of industrial, military, and aerospace applications. This device is part of the DAC8412 series, which is renowned for its high performance and reliability. The DAC8412BTC/883C offers four independent voltage output channels, each capable of converting 12-bit digital input signals into corresponding analog voltages with outstanding accuracy and stability.

Key Features

  • High Resolution: With a 12-bit resolution, the DAC8412BTC/883C ensures fine granularity in the analog output, allowing for precise control in various applications.
  • Quad Voltage Outputs: The device includes four independent DAC channels, each providing a separate voltage output, which is ideal for systems requiring multiple analog signals.
  • Extended Temperature Range: This DAC is designed to operate over an extended military temperature range, making it suitable for use in extreme environmental conditions.
  • Monolithic Design: The integrated monolithic design contributes to the DAC's robustness and compact form factor, facilitating its integration into space-constrained systems.
  • Settling Time: The DAC8412BTC/883C boasts a fast settling time, which is critical for applications that require quick response times and high throughput.

Applications

The DAC8412BTC/883C is versatile and can be used in a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Flight Control Systems
  • Industrial Control Systems
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. The DAC8412BTC/883C is built to meet the highest quality standards, with rigorous testing to ensure it performs under the most demanding conditions. Its reliability is further underscored by its compliance with military specifications, making it a trusted choice for mission-critical systems.

The DAC8412BTC/883C is not just a component; it's a testament to Analog Devices' commitment to pushing the boundaries of technology and delivering products that redefine precision and durability.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess