EN
  • EN
  • DE

ADZS-SC584-EZLITE

Part No ADZS-SC584-EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-KIT LITE ADSP-SC584 EVAL BRD / ADSP-SC584 EZ-KIT Lite® SHARC® ARM® Cortex®-A5 DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series SHARC®
Package Box
Board Type Evaluation Platform
Type DSP
Core Processor ARM® Cortex®-A5
Platform EZ-KIT Lite®
Utilized IC / Part ADSP-SC584
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, ICE-1000 Programmer
Base Product Number ADZS-SC584
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 9030.82.0000
Win Source Part Number 1345463-ADZS-SC584-EZLITE
Ultra Librarian 3D Model Ultra Librarian ADZS-SC584-EZLITE CAD Model

Description

The ADZS-SC584-EZLITE from Analog Devices Inc. is a high-performance, easy-to-use development platform designed for the evaluation of the ADSP-SC584 processor. This processor is part of the SHARC family, which is renowned for its exceptional digital signal processing (DSP) capabilities, making it an ideal choice for a wide range of applications that require high-speed numeric processing, such as audio, video, and industrial control systems.

Key Features:

  • Powerful DSP Performance: The ADSP-SC584 combines two SHARC+ cores and an ARM Cortex-A5 core, providing a multi-core processing powerhouse that can handle complex algorithms and control processes.
  • Extensive Memory Options: With 2MB of on-chip L2 SRAM, which can be configured as cache or local memory, and up to 8MB of SDRAM, developers have ample memory for code and data storage.
  • Flexible Peripheral Set: A variety of peripherals, including Gigabit Ethernet, USB OTG, and SDIO, enables connectivity and interface with a broad range of external devices.
  • CrossCore Embedded Studio (CCES) Support: Users can take advantage of the comprehensive development and debugging environment provided by CCES, which is tailored specifically for ADI processors.
  • Comprehensive Development Tools: The EZ-KIT Lite includes an ICE-1000 emulator for real-time, in-circuit emulation, debugging, and program or data memory loading.

Applications:

The ADZS-SC584-EZLITE is suitable for a myriad of applications, including but not limited to:

  • Professional and automotive audio processing
  • Industrial and instrumentation control systems
  • Medical imaging and diagnostics
  • Communications infrastructure

This development kit provides an excellent starting point for engineers and developers looking to harness the power of the ADSP-SC584 processor. With its robust set of features and extensive support through software and hardware tools, the ADZS-SC584-EZLITE is a versatile and efficient solution for developing sophisticated DSP applications.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess