EN
  • EN
  • DE

ADZS-SC584-EZBRD

Part No ADZS-SC584-EZBRD
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-BOARD ADSP-SC584 EVAL BRD / ADSP-SC584 EZ-Board™ SHARC® ARM® Cortex®-A5 DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series SHARC®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor ARM® Cortex®-A5
Platform EZ-Board™
Utilized IC / Part ADSP-SC584
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number ADSP-SC584
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 9030.82.0000
Win Source Part Number 1345491-ADZS-SC584-EZBRD
Ultra Librarian 3D Model Ultra Librarian ADZS-SC584-EZBRD CAD Model

Description

Analog Devices Inc. ADZS-SC584-EZBRD Evaluation Board

The ADZS-SC584-EZBRD from Analog Devices Inc. is a high-performance evaluation board designed for the ADSP-SC584 SHARC processor. This advanced development platform is engineered to facilitate rapid prototyping and development for embedded processing applications, making it an ideal choice for engineers and researchers working on audio, automotive, and industrial control systems.

The ADSP-SC584 processor at the heart of the evaluation board is part of the SHARC family of 32-bit processors, which are renowned for their exceptional computational power and audio processing capabilities. The processor features a dual-core SHARC+ architecture, along with an ARM Cortex-A5 core, providing a versatile mix of high-performance signal processing and efficient control processing capabilities.

Key features of the ADZS-SC584-EZBRD include:

  • A comprehensive set of peripherals and interfaces, such as Gigabit Ethernet, USB OTG, and SD card interface, which facilitate easy connectivity and data transfer.
  • Multiple expansion interfaces, including Pico-ITX form factor expansion, EZ-Extender connectors, and a 120-pin expansion interface, offering flexibility for additional functionality.
  • On-board debug via a USB-based emulator, which simplifies debugging and reduces the need for additional external hardware.
  • Access to the CrossCore Embedded Studio (CCES) integrated development environment, which provides developers with powerful tools and libraries to streamline software development.

The evaluation board also includes an array of audio and video interfaces, making it particularly suitable for multimedia applications. With its integrated HDMI interface and support for multiple audio codecs, the board enables the creation of complex audio processing systems with high-definition output.

Designed to accelerate the design cycle, the ADZS-SC584-EZBRD comes with comprehensive documentation, example code, and access to a vibrant community of developers. Analog Devices Inc. provides extensive support, ensuring that users can maximize the potential of the SHARC processor and bring their innovative projects to life with ease.

Whether you're developing advanced audio systems, sophisticated automotive sensors, or robust industrial control applications, the ADZS-SC584-EZBRD evaluation board offers a powerful platform to push the boundaries of embedded processing technology.

You May Also Be Interested in

STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess