EN
  • EN
  • DE

ADZS-CAM-EX3

Part No ADZS-CAM-EX3
Manufacturer Analog Devices Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description BOARD DEV EXT CAMERA EI3 / EZ-Boards EZ-Extender® Extension Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc.
Series EZ-Extender®
Package Box
Product Status Obsolete
Accessory Type Extension Board
For Use With/Related Products EZ-Boards
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1345467-ADZS-CAM-EX3
Ultra Librarian 3D Model Ultra Librarian ADZS-CAM-EX3 CAD Model

Description

Analog Devices Inc. ADZS-CAM-EX3 Camera Module

The ADZS-CAM-EX3 is a sophisticated camera module designed by Analog Devices Inc., known for its precision and performance in capturing high-quality images. This module is specifically engineered to cater to advanced imaging applications that require both reliability and versatility.

Featuring a powerful image sensor at its core, the ADZS-CAM-EX3 delivers exceptional image clarity and detail. It is capable of operating in a wide range of lighting conditions, making it suitable for various industrial, medical, and security applications. The camera module's high dynamic range ensures that images are captured with optimal contrast and color fidelity.

The compact design of the ADZS-CAM-EX3 allows for easy integration into existing systems without significant modifications. Its small footprint is ideal for applications where space is at a premium, yet high-resolution imaging is necessary. The module's robust construction ensures durability and long-term performance, even in harsh environments.

Connectivity is a key feature of the ADZS-CAM-EX3, which includes a high-speed interface for seamless data transfer. This enables the camera to quickly transmit captured images to processing units for real-time analysis or storage. The interface is designed to be compatible with a range of host systems, ensuring a flexible and scalable solution for various application needs.

Developers will appreciate the ease of use provided by the ADZS-CAM-EX3. It comes with comprehensive documentation and support from Analog Devices Inc., allowing for rapid deployment and integration into projects. The camera module's programmability means that it can be customized to meet the specific requirements of the application it is used in, providing a tailored imaging solution.

Overall, the ADZS-CAM-EX3 from Analog Devices Inc. represents a high-quality imaging solution that combines performance, versatility, and reliability. Whether it's for advanced surveillance systems, industrial inspection, or medical imaging, this camera module is designed to meet the rigorous demands of modern imaging applications.

You May Also Be Interested in

Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.3783

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess