EN
  • EN
  • DE

ADUM5020-3BRWZ

Part No ADUM5020-3BRWZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 500MW / Isolated Module DC DC Converter 1 Output 3.3V 100mA 3V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 3.6V
Voltage - Output 1 3.3V
Current - Output (Max) 100mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
Supplier Device Package 16-SOIC
Base Product Number ADUM5020
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -2735-ADUM5020-3BRWZ,ADUM5020-3BRWZ-ND,505-ADUM5020-3BRWZ
Standard Package 47
Win Source Part Number 1335108-ADUM5020-3BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM5020-3BRWZ CAD Model

Description

The ADUM5020-3BRWZ is a cutting-edge isolated DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is part of the ADuM5020 series and is engineered to provide reliable and efficient power isolation in a variety of applications.

Key Features:

  • Integrated Isolation: The ADUM5020-3BRWZ features integrated isoPower® technology, providing both signal and power isolation in a single package. This reduces board space and design complexity, making it ideal for space-constrained applications.
  • High Efficiency: With an efficiency of up to 90%, this converter minimizes power loss, ensuring optimal performance for energy-sensitive designs.
  • Regulated Output: The device offers a regulated output voltage, providing a stable power supply to downstream components even under varying input conditions.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and simplifying system design.
  • Compact Package: The ADUM5020-3BRWZ comes in a compact, 16-lead SOIC package with a body width of 7.5mm, making it suitable for PCBs where space is at a premium.
  • High Isolation Voltage: It is capable of withstanding isolation voltages up to 3 kVrms, providing a high degree of protection against electrical surges and maintaining system integrity.

Applications:

The versatility of the ADUM5020-3BRWZ makes it an excellent choice for a range of applications, including:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment requiring safety and electrical isolation
  • Isolated gate drivers for motors and power inverters
  • Telecommunications equipment

Reliability and Safety:

With its robust construction and adherence to stringent safety standards, the ADUM5020-3BRWZ ensures reliable operation even in harsh environments. Its safety features make it compliant with industry standards, providing peace of mind for designers and end-users alike.

For engineers seeking a high-performance isolated power solution, the ADUM5020-3BRWZ from Analog Devices Inc. offers an exceptional balance of efficiency, integration, and safety.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6045 $57.6270
13+ $7.8806 $102.4478
20+ $7.6344 $152.6880
28+ $7.3881 $206.8668
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,489 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess