EN
  • EN
  • DE

ADUM4221BRIZ

Part No ADUM4221BRIZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description ISO 1/2 BRIDGE DRV W/DEADTIME UV / Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 2.5V ~ 6.5V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 30ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM4221
Other Names 505-ADUM4221BRIZ,-2735-ADUM4221BRIZ
Standard Package 37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253528-ADUM4221BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4221BRIZ CAD Model

Description

ADUM4221BRIZ: An Isolated Half-Bridge Gate Driver from Analog Devices Inc.

The ADUM4221BRIZ is a robust, high-performance isolated half-bridge gate driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component is engineered to provide reliable and efficient control for switching power converters, motor drives, and other applications requiring high-speed, high-voltage gate control with galvanic isolation.

Key Features

  • Isolation Technology: The ADUM4221BRIZ utilizes Analog Devices' proprietary iCoupler® technology to provide robust galvanic isolation between the input and output stages. This technology ensures a strong barrier against high voltage transients and prevents ground loops, thus protecting sensitive microcontroller or digital signal processor circuits.
  • High-Voltage Operation: With a working voltage of up to 600V, this gate driver is well-suited for high-voltage applications, such as those found in industrial inverters and renewable energy systems.
  • High-Speed Performance: The device offers fast propagation delays and short rise and fall times, which are essential for high-frequency switching applications to minimize power losses and improve efficiency.
  • Dual-Channel Configuration: ADUM4221BRIZ features two independent driver channels that can be configured for half-bridge or other topologies, providing design flexibility and the potential for reducing component count.
  • Integrated Miller Clamp: An integrated Miller clamp on the low-side gate driver helps to prevent gate voltage overshoot during fast switching events, enhancing the reliability of the system.
  • Compact Package: The device is available in a compact, 16-lead SOIC package, which saves valuable board space while still offering excellent isolation capabilities.

Applications

The ADUM4221BRIZ is ideal for a range of applications where isolated gate driving is critical. It is particularly well-suited for:

  • Switching Power Supplies
  • Motor Control Systems
  • Inverters and Converters
  • Industrial Automation Equipment
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbine Converters

With its combination of high-voltage operation, fast switching capabilities, and compact form factor, the ADUM4221BRIZ from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess