EN
  • EN
  • DE

ADUM4120BRIZ

Part No ADUM4120BRIZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 6SOIC / 2.3A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 6-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 69ns, 79ns
Pulse Width Distortion (Max) 16.5ns
Rise / Fall Time (Typ) 18ns, 18ns
Current - Peak Output 2.3A
Voltage - Output Supply 7.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC-IC
Approval Agency CSA, UR, VDE
Base Product Number ADUM4120
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM4120BRIZ-ND,-2735-ADUM4120BRIZ,505-ADUM4120BRIZ
Standard Package 100
Win Source Part Number 1323541-ADUM4120BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4120BRIZ CAD Model

Description

The ADUM4120BRIZ is a robust, high-performance isolated gate driver designed by Analog Devices Inc. to provide reliable and efficient control for switching power devices, such as IGBTs and MOSFETs. This component is engineered for precision and stability across a wide range of demanding applications, including industrial inverters, motor controllers, and switching power supplies.

Key Features:

  • Precision Isolation: With Analog Devices' proprietary iCoupler® technology, the ADUM4120BRIZ ensures precise signal isolation between the low-voltage control side and the high-voltage output side, enhancing system safety and performance.
  • High-Voltage Endurance: This gate driver is capable of withstanding up to 5 kV RMS for 1 minute per UL 1577 and provides a working voltage of 600 VPEAK, making it suitable for high-voltage applications.
  • Robust Output Drive: It offers a 2A peak output current, which ensures strong drive capabilities for a wide range of power devices.
  • Wide Operating Temperature Range: Suitable for challenging industrial environments, the ADUM4120BRIZ operates effectively within a temperature range of -40°C to +125°C.
  • Flexible Power Supply: The device can be powered by a single 3.0 V to 5.5 V supply, simplifying power design considerations.
  • CMOS/LVTTL Compatible: Input logic levels are compatible with CMOS or LVTTL logic, allowing for easy integration into digital control systems.
  • Compact Packaging: Housed in a compact 8-lead SOIC package, the ADUM4120BRIZ saves valuable board space while delivering high isolation capabilities.

Applications:

The ADUM4120BRIZ is versatile and can be employed in various high-performance applications. It is particularly well-suited for:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Industrial automation systems
  • Renewable energy systems, such as solar inverters and wind turbine converters

With its combination of high isolation, robust performance, and compact footprint, the ADUM4120BRIZ from Analog Devices Inc. represents a reliable solution for designers looking to optimize their power control systems while ensuring safety and efficiency.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3168 $50.9696
53+ $1.9009 $100.7477
82+ $1.8415 $151.0030
113+ $1.7821 $201.3773
146+ $1.7227 $251.5142
195+ $1.5445 $301.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess