EN
  • EN
  • DE

CISCO C9300-NM-4G - Catalyst 9300 4 x 1GE Network Module

Part No CISCO C9300-NM-4G - Catalyst 9300 4 x 1GE Network Module
Manufacturer CISCO
Catalog Network Cards
Description Cisco C9300-NM-4G. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s. Compatibility: Cisco Catalyst 9300The Cisco Catalyst 9300 Series Switches support optional network modules for uplink ports. The default switch configuration does not include the network module.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386799-CISCO C9300-NM-4G - Catalyst 9300 4 x 1GE Network Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C9300-NM-4G - Catalyst 9300 4 x 1GE Network Module CAD Model

Description

The CISCO C9300-NM-4G is a network module specifically designed for the Cisco Catalyst 9300 series of switches, one of the most widely deployed enterprise switching platforms. This module provides an additional four 1 Gigabit Ethernet (GE) interfaces, enhancing the flexibility and the scalability of network infrastructures. By seamlessly integrating with the Catalyst 9300 series, this module enables businesses to expand their network's reach and capacity without the need for a comprehensive overhaul of their existing infrastructure. The significance of the C9300-NM-4G lies in its ability to accommodate the evolving network demands of modern enterprises. As businesses grow, so do their networking requirements. This module allows for quick and easy expansion of network resources, ensuring that enterprises can keep pace with increasing data volumes and more connected devices. Its support for 1 Gigabit Ethernet connections makes it well-suited for a wide range of applications, from basic internet access to more demanding data transmission tasks. The module's design emphasizes both reliability and ease of installation. It can be hot-swapped, meaning it can be added or removed without interrupting the switch's operation, a critical feature for maintaining 24/7 network uptime. Compatibility with the Catalyst 9300 series ensures a high level of integration and performance, providing users with a seamless and efficient networking experience. In summary, the CISCO C9300-NM-4G network module is an essential component for businesses looking to enhance the capabilities of their Catalyst 9300 series switches. Its support for additional Gigabit Ethernet ports offers the versatility needed to address the dynamic requirements of modern network environments, making it an integral part of any enterprise network expansion strategy.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess