EN
  • EN
  • DE

ADUM4120-1ARIZ

Part No ADUM4120-1ARIZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 6SOIC / 2.3A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 6-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 42ns, 58ns
Pulse Width Distortion (Max) 16.5ns
Rise / Fall Time (Typ) 18ns, 18ns
Current - Peak Output 2.3A
Voltage - Output Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC-IC
Approval Agency CSA, UR, VDE
Base Product Number ADUM4120
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADUM4120-1ARIZ,505-ADUM4120-1ARIZ,ADUM4120-1ARIZ-ND
Standard Package 100
Win Source Part Number 1323554-ADUM4120-1ARIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4120-1ARIZ CAD Model

Description

The ADUM4120-1ARIZ is a robust, high-performance isolated gate driver from Analog Devices Inc., designed to drive insulated-gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). This component ensures reliable control over switching applications in a wide range of industrial and energy systems.

Key Features

  • Precision Isolation: With Analog Devices' iCoupler® technology, the ADUM4120-1ARIZ provides precise galvanic isolation between the input signal and the output driver. This isolation protects the low-voltage side from the high-voltage switching side, enhancing system safety and reliability.
  • High-Voltage Operation: Capable of withstanding up to 5 kV RMS for one minute, this gate driver is suitable for high-voltage applications, ensuring stable operation under demanding conditions.
  • Fast Propagation Delays: The device boasts fast propagation delays and matched propagation delay times, which are crucial for maintaining the timing integrity of the control signal and the power switch operation.
  • Robust Output Drive: With an output drive strength of up to 2 A peak, the ADUM4120-1ARIZ can effectively switch power devices at high frequencies, improving efficiency and reducing switching losses.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +125°C, making it suitable for extreme industrial environments.

Applications

The ADUM4120-1ARIZ is ideal for a variety of applications, including:

  • Switching power supplies
  • Motor controllers
  • Inverters for renewable energy systems
  • Industrial automation

Package and Quality

The device is available in a compact 8-lead SOIC package, ensuring a minimal footprint on PCBs. It also meets stringent quality standards, providing a reliable solution for critical system designs.

Conclusion

With its advanced isolation technology, high-voltage capability, and robust performance, the ADUM4120-1ARIZ from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient solution to drive their power switches. Its versatility across various applications makes it a valuable component in the development of high-performance electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9019 $54.5095
12+ $8.9451 $107.3412
18+ $8.6656 $155.9808
24+ $8.3861 $201.2664
31+ $8.1065 $251.3015
42+ $7.2679 $305.2518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess