EN
  • EN
  • DE

ADUM3100BRZ-RL7

Part No ADUM3100BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 1CH GP 8SOIC / General Purpose Digital Isolator 2500Vrms 1 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 3ns, 3ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM3100
Other Names ADUM3100BRZ-RL7DKR,2156-ADUM3100BRZ-RL7,ADUM3100BRZ-RL7TR,ADUM3100BRZ-RL7CT,ANAANAADUM3100BRZ-RL7,ADUM3100BRZ-RL7
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244331-ADUM3100BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3100BRZ-RL7 CAD Model

Description

ADUM3100BRZ-RL7 - Digital Isolator from Analog Devices Inc.

The ADUM3100BRZ-RL7 is a robust digital isolator manufactured by Analog Devices Inc., designed to offer superior signal isolation for a variety of electronic applications. This component is a part of the iCoupler® family, which uses Analog Devices' patented technology to transfer digital signals across an isolation barrier using magnetic coupling.

Key Features:

  • High Data Rates: Supports data rates up to 25 Mbps, making it suitable for high-speed communication protocols.
  • Isolation Rating: Provides an isolation voltage of 2500 Vrms for 1 minute, offering reliable protection against high voltage transients and enhancing system safety.
  • Low Power Consumption: Optimized for low power operation, ensuring energy efficiency in your designs.
  • Integrated, Enhanced Safety Features: Comes with fail-safe features that ensure a default high or low output when inputs are unpowered.
  • Robust Operating Temperature Range: With an operating temperature range from -40°C to +105°C, it is suitable for industrial environments.

Applications:

The ADUM3100BRZ-RL7 is ideal for a wide range of applications where isolation is critical for system integrity and safety. Common applications include:

  • Industrial field buses
  • General-purpose multichannel isolation
  • Data acquisition systems
  • Switching power supplies
  • Medical equipment requiring safety isolation

Package and Quality:

The device is offered in a compact SOIC-8 package, which saves valuable board space. It is available in a reel format (RL7), facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that the ADUM3100BRZ-RL7 meets stringent quality standards, providing reliable and consistent performance for critical applications.

Conclusion:

With its high data rate, strong isolation capabilities, low power consumption, and robust design, the ADUM3100BRZ-RL7 by Analog Devices Inc. is an excellent choice for designers looking to incorporate digital isolation in their systems while maintaining signal integrity and safety.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess