EN
  • EN
  • DE

ADUM2250WARWZ

Part No ADUM2250WARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 5000VRMS 2CH I2C 16SOIC / I²C Digital Isolator 5000Vrms 2 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Pulse Width Distortion (Max) 145ns, 85ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM2250
Other Names -2735-ADUM2250WARWZ,ADUM2250WARWZ,505-ADUM2250WARWZ
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244336-ADUM2250WARWZ
Ultra Librarian 3D Model Ultra Librarian ADUM2250WARWZ CAD Model

Description

ADUM2250WARWZ Digital Isolator from Analog Devices Inc.

The ADUM2250WARWZ is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to provide efficient signal isolation in a variety of electronic applications. This product is a part of Analog Devices' award-winning iCoupler® family, which incorporates their proprietary isolation technology to offer significant advantages over traditional optocoupler devices.

Featuring five independent isolation channels, the ADUM2250WARWZ is capable of transferring digital signals across an isolation barrier while maintaining data integrity and isolating the user from high voltages. This component is particularly useful in industrial, medical, and other safety-critical applications where electrical isolation is a mandatory requirement.

Key Features:

  • High Data Rate: The device supports a data rate of up to 1 Mbps, ensuring fast and reliable data transfer.
  • Channel Configuration: The isolator offers a 3/2 channel directionality, providing flexibility in interfacing with various digital systems.
  • Robust Isolation: With an isolation voltage rating of 2500 Vrms, the ADUM2250WARWZ offers robust protection against high voltage spikes and surges.
  • Low Power Consumption: The device is designed for low power operation, making it ideal for power-sensitive applications.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating harsh industrial environments.
  • Compact Package: Housed in a small 16-lead SOIC wide body package, the ADUM2250WARWZ saves valuable board space and is suitable for high-density electronic systems.
  • Regulatory Approvals: It is UL recognized, CSA certified, and VDE certified, ensuring compliance with international safety standards.

The ADUM2250WARWZ leverages Analog Devices' chip-scale transformer technology to achieve high-performance isolation without the need for external components. This simplifies PCB design and reduces overall system complexity. Whether it's for protecting sensitive electronic equipment or isolating a microcontroller from noisy environments, the ADUM2250WARWZ provides a reliable and efficient isolation solution.

For engineers and designers looking for a digital isolator that combines high-speed performance, reliability, and ease of use, the ADUM2250WARWZ from Analog Devices Inc. is an excellent choice that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
24+ $8.3334 $200.0016
32+ $8.0556 $257.7792
42+ $7.2222 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess