Product Overview: ADUM142E0BRWZ-RL by Analog Devices Inc.
The ADUM142E0BRWZ-RL is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to offer outstanding data protection and noise immunity in various applications, particularly in harsh industrial environments where reliable data isolation is crucial.
Featuring Analog Devices' iCoupler® technology, the ADUM142E0BRWZ-RL provides robust galvanic isolation between input and output sides, effectively preventing ground loops and common-mode noise interference that can compromise data integrity and system performance. This technology employs magnetic coupling to transmit digital signals across an isolation barrier, ensuring a high degree of electrical isolation (up to 2.5 kV RMS) while maintaining fast signal propagation and low power consumption.
Key Features and Benefits:
- High Data Rate: The device supports data rates up to 25 Mbps, making it suitable for high-speed communication requirements.
- Quad-Channel Isolation: With four independent isolation channels, it can handle multiple data streams simultaneously, increasing system throughput and flexibility.
- Low Power Consumption: It is designed for energy-efficient operation, which is critical for power-sensitive applications.
- Wide Operating Temperature Range: The ADUM142E0BRWZ-RL can operate in a temperature range from -40°C to +125°C, ensuring reliability in extreme conditions.
- Compact Package: Housed in a 16-lead SOIC wide-body package, the device saves valuable board space while providing robust isolation.
- RoHS Compliant: It meets RoHS standards, ensuring compliance with environmental regulations and restrictions on hazardous substances.
- Automotive Grade: The component is suitable for automotive applications, adhering to stringent industry requirements for quality and reliability.
This digital isolator is an ideal choice for a wide array of applications, including industrial field buses, data acquisition systems, multiplexed data transmission, and automotive systems where signal integrity and isolation are of paramount importance. Its high isolation capability, combined with a high data rate and low power operation, makes the ADUM142E0BRWZ-RL a versatile and reliable solution for designers looking to enhance system performance and safety.
With its commitment to quality and innovation, Analog Devices Inc. ensures that the ADUM142E0BRWZ-RL meets the highest standards, providing a dependable and efficient solution for electrical isolation in critical applications.