EN
  • EN
  • DE

ADUC847BCPZ8-5

Part No ADUC847BCPZ8-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 56LFCSP / 8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 12.58MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC847
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1318525-ADUC847BCPZ8-5
Ultra Librarian 3D Model Ultra Librarian ADUC847BCPZ8-5 CAD Model

Description

The ADUC847BCPZ8-5 from Analog Devices Inc. is a highly integrated, multifunctional MicroConverter that seamlessly combines the functionalities of a high-performance analog-to-digital converter (ADC) with a sophisticated microcontroller (MCU). This robust component is designed to cater to a wide array of applications, ranging from industrial process control to precise data acquisition systems.

Key Features

  • Precision ADC: At the heart of the ADUC847BCPZ8-5 lies a 24-bit sigma-delta ADC, providing exceptional accuracy and noise performance. This makes it ideal for applications requiring high-resolution measurements.
  • Integrated MCU: The device features an 8-bit MCU compatible with the industry-standard 8052 microcontroller, enabling easy integration into existing systems and providing ample computational power for complex algorithms.
  • On-Chip Memory: It comes equipped with on-chip data RAM and FLASH/EE memory, facilitating advanced data logging and firmware updates without the need for external memory components.
  • Multiple I/O Options: A variety of digital I/O ports and peripherals, including SPI, UART, and I2C interfaces, allow for flexible connectivity with other devices in a system.
  • Temperature Range: The ADUC847BCPZ8-5 operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Power Supply: It supports a wide operating voltage range, ensuring compatibility with various power supply standards.
  • Packaging: The device comes in a compact 56-lead LFCSP (Lead Frame Chip Scale Package), minimizing the footprint on the PCB and reducing overall system size.

Applications

The ADUC847BCPZ8-5 is versatile enough to be used in a multitude of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Instrumentation and measurement devices
  • Smart sensors and transducer interfaces
  • Battery-powered devices

With its combination of precision measurement capabilities, computational power, and robust design, the ADUC847BCPZ8-5 from Analog Devices Inc. is a highly capable solution for engineers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess