EN
  • EN
  • DE

ADSP-BF705KBCZ-4

Part No ADSP-BF705KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 512KB L2SR 184BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 400MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 512kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 184-LFBGA, CSPBGA
Supplier Device Package 184-CSPBGA (12x12)
Base Product Number ADSP-BF705
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ADSP-BF705KBCZ-4-ND,-2735-ADSP-BF705KBCZ-4,505-ADSP-BF705KBCZ-4
Standard Package 1
Win Source Part Number 1321811-ADSP-BF705KBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF705KBCZ-4 CAD Model

Description

Analog Devices Inc. ADSP-BF705KBCZ-4 Product Overview

The ADSP-BF705KBCZ-4 is a high-performance signal processing microcontroller from the renowned manufacturer Analog Devices Inc. This product is part of the Blackfin family of processors, which are known for their exceptional integration and efficiency in processing and controlling applications. The device is designed to cater to a wide range of applications, including audio, video, automotive, and industrial control systems.

Key Features

  • Core Performance: The Blackfin BF70x series processor at its heart runs at a clock speed of 400 MHz, delivering high computational performance and real-time processing capabilities.
  • Memory: It is equipped with 128 KB of L1 RAM and 256 KB of L2 RAM, providing ample space for complex algorithms and buffering data.
  • Peripherals: The device boasts a rich set of peripherals, including UART, SPI, I2C, CAN, and USB interfaces for versatile connectivity options.
  • Low Power Consumption: Designed for power-sensitive applications, the ADSP-BF705KBCZ-4 maintains a balance between performance and power efficiency.
  • Security: It features a hardware encryption engine to ensure secure data transactions, which is crucial for applications dealing with sensitive information.

Integration and Development

The ADSP-BF705KBCZ-4 is supported by the CrossCore Embedded Studio (CCES) development environment, which provides developers with an extensive range of tools to streamline the development process. This includes compilers, debuggers, and software libraries that are optimized for Blackfin processors. The processor is also supported by a range of evaluation and development boards, making prototyping and testing more convenient.

Applications

With its robust set of features and capabilities, the ADSP-BF705KBCZ-4 is well-suited for demanding signal processing tasks. It is ideal for applications such as:

  • Industrial control systems
  • Automotive audio, navigation, and telematics
  • Professional audio equipment
  • Video surveillance
  • Medical imaging devices

In summary, the ADSP-BF705KBCZ-4 from Analog Devices Inc. is a powerful and versatile microcontroller that delivers the performance needed for advanced signal processing tasks while maintaining efficiency and security. Its integration features and development support make it a top choice for engineers and developers in various high-tech industries.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess