EN
  • EN
  • DE

NJM2904DA

Part No NJM2904DA
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832588-NJM2904DA
Ultra Librarian 3D Model Ultra Librarian NJM2904DA CAD Model

Description

The NJM2904DA is a dual operational amplifier manufactured by New Japan Radio (NJR). This amplifier is designed for a wide range of applications, providing reliable performance and low power consumption. It can operate with both single and dual power supplies, making it a versatile choice for various circuit designs.

Applications:

  • General-purpose amplification: Used in audio amplifiers, signal conditioners, and control circuits.
  • Active filters: Implemented in filter designs for signal processing and noise reduction.
  • Voltage comparators: Employed in comparator circuits for voltage level detection and thresholding.
  • Instrumentation amplifiers: Configured as instrumentation amplifiers for precision measurement applications.
  • Oscillators: Utilized in oscillator circuits for generating stable waveforms.

Features:

  • Dual operational amplifier: Contains two independent op-amps within a single package.
  • Single or dual supply operation: Can be powered by a single or dual power supply.
  • Low power consumption: Minimizes power usage, making it suitable for battery-operated devices.
  • High open-loop gain: Provides high amplification for precise signal processing.
  • Short circuit protection: Protects the amplifier from damage caused by short circuits.
  • Internal frequency compensation: Ensures stable operation without the need for external components.

Benefits:

  • Compact design: Dual op-amp in a single package saves space on the circuit board.
  • Versatile: Suitable for a wide array of applications due to its flexible operating characteristics.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Stable performance: Internal frequency compensation ensures consistent operation.
  • Simplified design: Reduces circuit complexity due to internal compensation.

Additional Details:

The NJM2904DA typically comes in a surface-mount package. It is designed to operate over an industrial temperature range. Key electrical characteristics include input offset voltage, input bias current, and common-mode rejection ratio (CMRR). Refer to the manufacturer's datasheet for detailed specifications and performance curves.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2853 $51.3540
430+ $0.2341 $100.6630
665+ $0.2268 $150.8220
915+ $0.2195 $200.8425
1,180+ $0.2121 $250.2780
1,580+ $0.1902 $300.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,443 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess