EN
  • EN
  • DE

ADRV2CRR-FMC

Part No ADRV2CRR-FMC
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADRV9009 RFSOM CARRIER BOARD / - ADRV9009 Transceiver 75MHz ~ 6GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Transceiver
Frequency 75MHz ~ 6GHz
For Use With/Related Products ADRV9009
Supplied Contents Board(s)
Base Product Number ADRV2CRR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345454-ADRV2CRR-FMC
Ultra Librarian 3D Model Ultra Librarian ADRV2CRR-FMC CAD Model

Description

The ADRV2CRR-FMC is a cutting-edge product from Analog Devices Inc., designed to cater to the needs of engineers and developers working in the field of radio frequency (RF) and signal processing. This versatile carrier board is an integral part of the ADI RadioVerse™ technology platform, which is known for its innovative approach to simplifying radio development and reducing time-to-market for RF applications.

ADRV2CRR-FMC Image

Key Features

  • Compatible with FMC-compliant FPGA/CPU platforms
  • Seamless integration with ADI transceiver evaluation boards
  • Enables rapid prototyping and development
  • Supports a wide range of RF and microwave frequencies
  • High-speed data connectivity and processing capabilities

The ADRV2CRR-FMC acts as a bridge between FMC (FPGA Mezzanine Card) compatible devices and ADI's high-performance transceiver evaluation boards. This allows developers to leverage the high-speed data conversion and processing capabilities of ADI's transceivers along with the powerful computational abilities of FPGAs or CPUs, thereby creating a robust platform for RF system design.

Applications

Ideal for a broad range of applications, the ADRV2CRR-FMC is particularly suited for:

  • Wireless communications systems
  • Test and measurement equipment
  • Defense and aerospace electronics
  • Software-defined radio (SDR)
  • Telecommunications infrastructure

With its ability to support various RF and microwave frequencies, the ADRV2CRR-FMC is an excellent choice for developing complex, multi-band communication systems. It allows for the exploration of new algorithms and architectures in RF design, thanks to its flexibility and high-performance characteristics.

Whether you're working on a commercial product or a research project, the ADRV2CRR-FMC from Analog Devices Inc. offers the reliability and innovation needed to drive your RF solutions forward.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess