EN
  • EN
  • DE

ADRV1CRR-BOB

Part No ADRV1CRR-BOB
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description SDR MODULE CARRIER/BREAK OUT BOA / - ADRV9361, ADRV9364 Transceiver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Type Transceiver
For Use With/Related Products ADRV9361, ADRV9364
Supplied Contents Board(s) , Accessories
Base Product Number ADRV1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345480-ADRV1CRR-BOB
Ultra Librarian 3D Model Ultra Librarian ADRV1CRR-BOB CAD Model

Description

The ADRV1CRR-BOB from Analog Devices Inc. is a robust, high-performance breakout board designed to provide an efficient interface for RF applications. This board is specifically tailored for use with the ADRV9009 RF transceiver, which is widely recognized for its versatility in wireless communication systems.

Key Features:

  • Compatibility: The ADRV1CRR-BOB is fully compatible with the ADRV9009-W/PCBZ and ADRV2CRR-FMC. This ensures seamless integration with existing systems, making it an ideal choice for rapid prototyping and development.
  • Connectivity: With its standard FMC (FPGA Mezzanine Card) connector, the breakout board can be easily connected to a wide range of FPGA development platforms. This provides developers with the flexibility to test and implement their designs in a variety of hardware environments.
  • High-Speed Data Transfer: The board facilitates high-speed data transfer, which is crucial for handling the large bandwidth requirements of modern RF signals and applications.
  • Power Supply: The ADRV1CRR-BOB includes an efficient power supply circuitry, ensuring that the ADRV9009 transceiver is powered correctly for optimum performance.
  • Signal Integrity: Designed with signal integrity in mind, the board minimizes interference and signal degradation, thereby maintaining the fidelity of the RF signals being processed.

Applications:

The ADRV1CRR-BOB breakout board is ideally suited for a variety of RF applications, including but not limited to:

  • Wireless communication infrastructure
  • Test and measurement equipment
  • RF signal processing
  • Software-defined radio
  • Satellite communications systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADRV1CRR-BOB is no exception. This breakout board is built to the highest standards, ensuring that it meets the rigorous demands of professional RF engineers and developers.

Whether you are working on complex RF systems or simply exploring the capabilities of the ADRV9009 transceiver, the ADRV1CRR-BOB from Analog Devices Inc. provides a reliable and high-quality platform for your development needs.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess