EN
  • EN
  • DE

ADRF5027BCCZN-R7

Part No ADRF5027BCCZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 20LGA / RF Switch IC VSAT SPDT 50Ohm 20-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 9kHz ~ 44GHz
Isolation 43dB
Insertion Loss 3.8dB
Test Frequency 44GHz
P1dB 26dBm
IIP3 54dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 20-WFLGA Exposed Pad
Supplier Device Package 20-LGA (3x3)
Base Product Number ADRF5027
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235887-ADRF5027BCCZN-R7
Ultra Librarian 3D Model Ultra Librarian ADRF5027BCCZN-R7 CAD Model

Description

The ADRF5027BCCZN-R7 from Analog Devices Inc. is a state-of-the-art RF switch designed for high-performance applications. This product is part of Analog Devices' extensive RF switch portfolio and is engineered to deliver exceptional performance with high isolation and low insertion loss.

Key Features

  • Frequency Range: The ADRF5027BCCZN-R7 operates over a broad frequency range, making it suitable for various RF and microwave applications.
  • High Isolation: With its high isolation characteristics, this RF switch ensures minimal signal leakage between ports, providing a clear and uninterrupted signal path.
  • Low Insertion Loss: The low insertion loss of the ADRF5027BCCZN-R7 maximizes signal integrity and improves overall system performance.
  • Non-Reflective Design: Its non-reflective design is ideal for applications where signal reflection can degrade performance.
  • Single Control Voltage: A single control voltage simplifies the interface and reduces the complexity of the control circuitry.
  • CMOS/LVTTL Compatible: The switch is compatible with CMOS/LVTTL logic levels, allowing for easy integration with digital systems.

Applications

The ADRF5027BCCZN-R7 is an excellent choice for various applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • RF test equipment and measurement systems
  • Military and defense communication systems
  • Satellite communication equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADRF5027BCCZN-R7 is built to meet the highest industry standards, ensuring reliable performance even in the most demanding environments.

Ordering Information

The product is available in a compact package and can be ordered using the part number ADRF5027BCCZN-R7. For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their sales team for support.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess