EN
  • EN
  • DE

ADR130AUJZ-R2

Part No ADR130AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.7% TSOT6 / Series Voltage Reference IC Programmable 0.5V, 1V V ±0.7% 4 mA TSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Programmable
Voltage - Output (Min/Fixed) 0.5V, 1V
Current - Output 4 mA
Tolerance ±0.7%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p, 6µVp-p
Voltage - Input 2V ~ 18V
Current - Supply 150µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
Base Product Number ADR130
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337405-ADR130AUJZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR130AUJZ-R2 CAD Model

Description

The ADR130AUJZ-R2 is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR130 series and is designed to offer a stable and accurate reference voltage for various applications in the electronics industry.

This voltage reference features a series topology with a fixed output voltage of 3.0V. It is characterized by its high accuracy, with an initial accuracy of ±0.1%. Moreover, the ADR130AUJZ-R2 has an impressive temperature coefficient of only 10 ppm/°C, ensuring reliable performance over a wide temperature range from -40°C to +125°C. This makes it an ideal choice for precision data converters, portable instrumentation, and industrial control systems where temperature variations can significantly impact performance.

The device is housed in a compact, surface-mount SOT-23 package, making it suitable for space-constrained applications. Its low dropout voltage and wide supply voltage range from 4.1V to 18V provide flexibility in various power supply configurations. Additionally, the ADR130AUJZ-R2 boasts a low quiescent current of only 95 µA, which is beneficial for power-sensitive designs.

The ADR130AUJZ-R2 also features a low output noise of 18 µV p-p (0.1 Hz to 10 Hz), contributing to its high signal integrity. This low noise performance, combined with its long-term stability and low hysteresis, makes it an excellent choice for high-resolution analog-to-digital and digital-to-analog converters, as well as precision measurement and control systems.

In summary, the ADR130AUJZ-R2 from Analog Devices Inc. is a high-precision, stable, and reliable voltage reference that offers excellent performance for a wide range of demanding applications. Its high accuracy, low temperature coefficient, and low noise characteristics ensure that it maintains its performance over time and varying conditions, making it a trusted component for engineers and designers looking for a robust voltage reference solution.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9664 $50.4288
42+ $2.4340 $102.2280
64+ $2.3579 $150.9056
88+ $2.2818 $200.7984
114+ $2.2058 $251.4612
152+ $1.9776 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess