EN
  • EN
  • DE

ADPA9002-EVALZ

Part No ADPA9002-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADPA9002 EVAL BOARD / - ADPA9002 Amplifier 0Hz ~ 10GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 0Hz ~ 10GHz
For Use With/Related Products ADPA9002
Supplied Contents Board(s)
Base Product Number ADPA9002
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.8000
Win Source Part Number 1345456-ADPA9002-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADPA9002-EVALZ CAD Model

Description

ADPA9002-EVALZ Evaluation Board from Analog Devices Inc.

The ADPA9002-EVALZ is a state-of-the-art evaluation board designed by Analog Devices Inc. specifically for assessing the features and performance of the ADPA9002, a high-performance, low noise amplifier (LNA). This evaluation platform is ideal for engineers and designers looking to explore the capabilities of the ADPA9002 in various applications such as wireless infrastructure, satellite communications, radar systems, and other high-frequency signal chains.

Key Features of the ADPA9002-EVALZ

  • Easy Integration: The evaluation board is designed for simple integration into test setups, allowing for quick and efficient characterization of the LNA.
  • Comprehensive Testing: It includes all necessary circuitry for thorough evaluation, including biasing networks and input/output matching components, thereby simplifying the assessment process.
  • Flexible Power Options: The board can be powered through various methods, accommodating different testing environments and requirements.
  • High-Frequency Operation: With the ADPA9002 capable of operating at high frequencies, the evaluation board is an excellent tool for testing the LNA in high-speed applications.

Performance and Specifications

The ADPA9002-EVALZ showcases the ADPA9002's exceptional performance, featuring high gain, low noise figure, and excellent linearity. The evaluation board is designed to accurately reflect the LNA's capabilities over its operational frequency range, ensuring that users can reliably predict how the amplifier will perform in actual applications.

Applications

  • Wireless Infrastructure
  • Satellite Communications
  • Radar and Aerospace Systems
  • Test and Measurement Equipment
  • High-Frequency Telecommunications

Support and Documentation

Analog Devices Inc. provides comprehensive support for the ADPA9002-EVALZ, including detailed documentation, user guides, and technical support. The provided materials aim to facilitate a smooth evaluation process, allowing users to fully understand and leverage the capabilities of the ADPA9002 LNA.

The ADPA9002-EVALZ evaluation board is an indispensable tool for any professional working with high-performance amplification systems. It offers an efficient and effective way to evaluate the ADPA9002, ensuring that it meets the specific needs of your application with precision and reliability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess